Automation24, Inc. Datasheets for Level Switches
Level switches is a generic search term for devices that are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Level Switches: Learn more
| Product Name | Notes |
|---|---|
| Side mounting float switch M5910 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5910 is also suited to a... | |
| Side mounting float switch M5920 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5920 is also suited to a... | |
| Side mounting float switch M5970 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5970 is also suited to a... | |
| Side mounting float switch M7700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7700 is also suited to a... | |
| Side mounting float switch M7750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7750 is also suited to a... | |
| Side mounting float switch M8700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8700 is also suited to a... | |
| Side mounting float switch M8710 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8710 is also suited to a... | |
| Side mounting float switch M8750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8750 is also suited to a... | |
| Side mounting float switch M8790-14/4184 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8790-14/4184 is also suited to a... | |
| Side mounting float switch M9700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M9700 is also suited to a... | |
| Top mounting adjustable float switch M5602-7808-1 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the... | |
| Top mounting adjustable float switch M5602-7808-2 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the... | |
| Top mounting adjustable float switch M5602-7808-3 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the... | |
| Top mounting adjustable float switch M5602-7808-4 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the... | |
| Top mounting float switch M5000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5000 is also suited to a... | |
| Top mounting float switch M5600 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5600 is also suited to a... | |
| Top mounting float switch M5602-13331 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5602-13331 is also suited to a... | |
| Top mounting float switch M5917 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5917 is also suited to a... | |
| Top mounting float switch M7000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7000 is also suited to a... | |
| Top mounting float switch M7800 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7800 is also suited to a... | |
| Top mounting float switch M8000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8000 is also suited to a... | |
| Top mounting float switch M8800 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8800 is also suited to a... | |
| Top mounting float switch ML8888 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The ML8888 is also suited to a... | |
| Top mounting, multi-point, adjustable float switch kit ML5555 from Madison provides reliable single or multi point detection of tank level via tried and true mechanical float switch actuation. The customizable... |