Weidmuller Terminal Blocks - Din Rail, Channel 1989800000

Description
TEST-DISCONNECT TERMINAL, PUSH I
Request a Quote Datasheet
Description
TEST-DISCONNECT TERMINAL, PUSH I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3281-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3281-ND
Terminal Blocks - Din Rail, Channel 281-3281-ND
TEST-DISCONNECT TERMINAL, PUSH I

TEST-DISCONNECT TERMINAL, PUSH I

Buy Now Datasheet
DIN Rail Terminal Blocks - 1448967 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448967
DIN Rail Terminal Blocks 1448967
Weidmüller 1989800000

Weidmüller 1989800000

Supplier's Site
DIN Rail Terminal Blocks - 1448745 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448745
DIN Rail Terminal Blocks 1448745
Weidmüller 1989800000

Weidmüller 1989800000

Supplier's Site
Terminal block Weidmüller ADT 2.5 2C - 1989800000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller ADT 2.5 2C - 1989800000
Terminal block Weidmüller ADT 2.5 2C - 1989800000
The beige test-disconnect terminal block ADT 2.5 2C-1989800000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on one level with a nominal current of 20 A. The compact design of the test-disconnect terminal block and the push-in connection enable easy wiring of the terminal block ADT 2.5 2C-1989800000 in a small amount of space. The wiring terminal of the test-disconnect terminal block ADT 2.5 2C-1989800000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige test-disconnect terminal block ADT 2.5 2C-1989800000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on one level with a nominal current of 20 A. The compact design of the test-disconnect terminal block and the push-in connection enable easy wiring of the terminal block ADT 2.5 2C-1989800000 in a small amount of space. The wiring terminal of the test-disconnect terminal block ADT 2.5 2C-1989800000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal block Weidmüller ADT 2.5 3C - 1989830000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller ADT 2.5 3C - 1989830000
Terminal block Weidmüller ADT 2.5 3C - 1989830000
The beige test-disconnect terminal block ADT 2.5 3C-1989830000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 3 connections on one level with a nominal current of 20 A. The compact design of the test-disconnect terminal block and the push-in connection enable easy wiring of the terminal block ADT 2.5 3C-1989830000 in a small amount of space. The wiring terminal of the test-disconnect terminal block ADT 2.5 3C-1989830000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige test-disconnect terminal block ADT 2.5 3C-1989830000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 3 connections on one level with a nominal current of 20 A. The compact design of the test-disconnect terminal block and the push-in connection enable easy wiring of the terminal block ADT 2.5 3C-1989830000 in a small amount of space. The wiring terminal of the test-disconnect terminal block ADT 2.5 3C-1989830000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 47AC3952 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
47AC3952
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 47AC3952
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3281-ND 1448967 47AC3952
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal block Weidmüller ADT 2.5 2C - 1989800000 Terminal block Weidmüller ADT 2.5 3C - 1989830000 Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Push In Push in Push-in Push-in
Approvals RoHS Compliant RoHS Compliant cRUus cRUus
Terminal Block Type Single Feed Through Test-disconnect terminal Test-disconnect terminal
North American 12 to 28 AWG 12 AWG 12 to 28 AWG 12 to 28 AWG 28 to 12 AWG
International 0.50 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-20D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Miniature Turret Term Board - 15278 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Glass Epoxy
View Details