Automation24, Inc. Datasheets for Capacitive Linear Position Sensors
Capacitive linear position sensors are devices that sense position / displacement using capacitance technology.
Capacitive Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| The capacitive sensor C18P/BP-1A from M.D. Micro Detectors with an M18 x 1 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or... | |
| The capacitive sensor C18P/BP-1E from M.D. Micro Detectors with an M18 x 1 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or... | |
| The capacitive sensor C18P/BP-2A from M.D. Micro Detectors with an M18 x 1 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or... | |
| The capacitive sensor C30P/00-1E from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V AC can be programmed as normally open or... | |
| The capacitive sensor C30P/00-2A from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V AC can be programmed as normally open or... | |
| The capacitive sensor C30P/BP-1A from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or... | |
| The capacitive sensor C30P/BP-1E from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or... | |
| The capacitive sensor C30P/BP-2A from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or... | |
| The capacitive sensor C30P/BP-2E from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or... | |
| The capacitive sensor CQ55/BP-3A from M.D. Micro Detectors with a 55 x 35 x 15 mm plastic housing and an operating voltage of 10-40 V DC can be programmed as... | |
| The capacitive sensor CQ55/BP-3E from M.D. Micro Detectors with a 55 x 35 x 15 mm plastic housing and an operating voltage of 10-40 V DC can be programmed as... |