Automation24, Inc. Datasheets for Safety Sensor Switches
Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections.
Safety Sensor Switches: Learn more
| Product Name | Notes |
|---|---|
| Automatic latching solenoid interlock Schmersal MZM 100 ST2-1P2PWM-A - 101209059 from Schmersal provides reliable coded magnetic locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. The... | |
| Automatic latching solenoid interlock Schmersal MZM100-ST2-1P2PWREM- A-DU - 101209059 from Schmersal provides reliable coded magnetic locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. The Schmersal... | |
| Hygienic RFID solenoid interlock AZM300Z-ST-1P2P-A-DU - 103001450 from Schmersal provides reliable coded RFID locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. The AZM300Z-ST-1P2P-A-DU - 103001450... | |
| Hygienic RFID solenoid interlock AZM300Z-ST-1P2P-A-DU -103047748 from Schmersal provides reliable coded RFID locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. The AZM300Z-ST-1P2P-A-DU - 103047748 is... | |
| Hygienic RFID solenoid interlock AZM300Z-ST-1P2P-DU - 103001435 from Schmersal provides reliable coded RFID locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. TheAZM300Z-ST-1P2P-D U - 103001435... | |
| Inductive safety sensor ifm electronic GG711S - GIGA4008-2PS / SIL2 / V4A / US The non-flush-mountable inductive safety sensor GG711S - GIGA4008-2PS / SIL2 / V4A / US from ifm... | |
| Magnetic safety sensor BNS 36-11Z-R - 101193120 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for... | |
| RFID safety sensor RSS36-D-ST-DU - 101213954 from Schmersal makes it easy to mount a safeguard for most any safety door application. The standard coded RFID sensing technology avoids the need... | |
| RFID solenoid interlock AZM201Z-ST2-T-1P2PW- A-DU - 103016753 from Schmersal provides reliable coded RFID locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. The AZM201Z-ST2-T-1P2PW- A-DU -... | |
| RFID solenoid interlock AZM201Z-ST2-T-1P2PW- DU - 103013909 from Schmersal provides reliable coded RFID locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. TheAZM201Z-ST2-T-1P2 PW-DU - 103013909... | |
| Safety actuator AZ/AZM201 B30-RTAG1-P1 - 103013497 provides a comfortable, ergonomic style handle, as well as emergency exit handle to be used in conjunction with AZ/AZM201 type solenoid interlocks. The AZ/AZM201... | |
| Safety switch AZ 17-02ZRK - 101133968 from Schmersal is compatible with a number of different actuator styles, and provides safety redundancy via 2 normally closed contacts. The AZ 17-02ZRK -... | |
| Safety switch AZ 17-11ZRK - 101133967 from Schmersal is compatible with a number of different actuator styles, and provides safety redundancy via 1 normally open and 1 normally closed contact. | |
| The 958001090 - Sentinel SLS-SA5-08 safety laser scanner from Datalogic with a 24 VDC +/- 20 % power supply fulfills the requirements for PL d/Category 3 in accordance with ISO13849-1. | |
| The flush-mount inductive safety sensor GG851S - GIGA4005B2PO / SIL2 / US from ifm efector reliably detects component defects, short circuits or cross-circuits in mobile and rough applications, among other... | |
| The flush-mount inductive safety sensor GG855S - GIGK4005B2PO / SIL2 / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough... | |
| The flush-mount inductive safety sensor GI712S - GIIA4010-2PS / SIL2 / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough... | |
| The flush-mountable inductive safety sensor GG712S - GIGA4005-2PS / SIL2 / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough... | |
| The flush-mountable inductive safety sensor GI855S - GIIK4010B2PO / SIL2 / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough... | |
| The non-flush mountable inductive safety sensor GF854S - GIFK4004-2PO / SIL2 / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and... | |
| The non-flush mountable inductive safety sensor GM705S - GIMC-4045-US / 2OSSD from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough applications. | |
| The non-flush-mountable inductive safety sensor GF711S - GIFA4004-2PS / SIL2 / V4A / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile... | |
| The non-flush-mountable inductive safety sensor GG714S - GIGA4008-2PS / SIL2 / V4A / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile... | |
| The non-flush-mountable inductive safety sensor GG854S - GIGK4008-2PO / SIL2 / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough... | |
| The non-flush-mountable inductive safety sensor GI701S - GIIA-4030-US / 2OSSD / V4A from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough... | |
| The non-flush-mountable inductive safety sensor GI711S - GIIA4015-2PS / SIL2 / V4A / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile... | |
| The non-flush-mountable inductive safety sensor GI854S - GIIK4015-2PO / SIL2 / US from ifm, reliably detects, component defects, short circuits or cross-circuits in mobile and rough applications. The sensor works... | |
| The non-flush-mountable inductive safety sensor GM701S - GIMC-4030-US / 2OSSD from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough applications. The... | |
| The TESK-SU12-ST1 - 103005763 hinge safety switch is ideal for applications where door position needs to be monitored. The TESK-SU12-ST1 - 103005763 offers 2 normally closed safety contacts, as well... |