Automation24, Inc. Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
| Product Name | Notes |
|---|---|
| Automatic wire stripping plier 12 12 06 from KNIPEX Tools has the capability not only to strip 10-26 AWG wire, but also has an adjustable stripping length mechanism that holds... | |
| Automatic wire stripping plier 12 40 200 from KNIPEX Tools has the capability not only to strip 7-32 AWG wire, but is also self-adjusting to conductor size, so the user... | |
| Automatic wire stripping plier 12 62 80 from KNIPEX Tools has the capability not only to strip 10-24 AWG wire, but is also self-adjusting to conductor size, so the user... | |
| Cable stripper 16 30 135 SB from KNIPEX Tools has the capability to strip cables from 1/4 to 1 1/4 inches in diameter. 16 30 135 SB has a length... | |
| Replacement blades 12 19 06 are compatible with wire stripper 12 12 06 from KNIPEX tools. | |
| Replacement blades 12 49 01 are compatible with wire stripper 12 40 200 from KNIPEX tools. | |
| Replacement blades 12 69 21 are compatible with wire stripper 12 62 180 from KNIPEX tools. | |
| Replacement blades 16 39 135 are compatible with cable stripper 16 30 135 from KNIPEX tools. | |
| Replacement clamping jaws 12 49 02 are compatible with wire stripper 12 40 200 from KNIPEX tools. | |
| Replacement length stop 12 49 03 is compatible with wire stripper 12 40 200 from KNIPEX tools. | |
| Replacement length stop 12 69 21 is compatible with wire stripper 12 62 180 from KNIPEX tools. | |
| The automatic wqire strippers STRIPAX - 9005000000 from Weidmüller can be used to strip stranded and solid conductors from 0.08 to 10 mm² to a maximum length of 25 mm... | |
| Wire stripper STRIPAX 16 - 9005610000 from Weidmüller can be used to strip stranded and solid conductors from 6 to 16 mm² (10-6 AWG)to a maximum length of 25 mm... | |
| Wire stripping pliers 11 02 160 from KNIPEX Tools has the capability to strip up to 7 AWG wire. It has a length of 6 1/4 in. (160 mm), and... | |
| Wire stripping pliers 13 72 8 from KNIPEX Tools has the capability not only to strip 10-20 AWG wire, but also features a cutting shear for wires, and screws sized... | |
| With cable stripper AM 16 - 9204190000 from Weidmüller, PVC insulated round cables with a diameter from 6 to 17 mm can be stripped at any point. The cutting depth... | |
| With the stripping tool AM 25 - 9001540000 from Weidmüller, PVC insulated round cables with a diameter from 6 to 25 mm can be stripped at any point. The cutting... | |
| With Weidmüller stripping tool STRIPAX ULTIMATE - 1468880000, Flexible and solid conductor cables with halogen free insulation can be stripped at any point. The cutting range is 0.25-6mm² (24-10 AWG)... |