Weidmuller DIN Rail Terminal Blocks 1753280000

Description
Weidmüller 1753280000
Request a Quote Datasheet
Description
Weidmüller 1753280000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 4262690 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4262690
DIN Rail Terminal Blocks 4262690
Weidmüller 1753280000

Weidmüller 1753280000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-1476-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1476-ND
Terminal Blocks - Din Rail, Channel 281-1476-ND
CONN TERM BLK FEED THRU 14-26AWG

CONN TERM BLK FEED THRU 14-26AWG

Buy Now Datasheet
Terminal block Weidmüller WDU 1.5/R3.5 - 1753280000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 1.5/R3.5 - 1753280000
Terminal block Weidmüller WDU 1.5/R3.5 - 1753280000
The beige feed-through terminal block WDU 1.5/R3.5-1753280000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 2 connections on one level with a nominal current of 17.5 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 1.5/R3.5-1753280000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 1.5/R3.5-1753280000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 1.5/R3.5-1753280000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 2 connections on one level with a nominal current of 17.5 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 1.5/R3.5-1753280000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 1.5/R3.5-1753280000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 2 Position, 26-14Awg; No. Of Positions Weidmuller - 14C0130 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 26-14Awg; No. Of Positions Weidmuller
14C0130
Terminal Block, Din Rail, 2 Position, 26-14Awg; No. Of Positions Weidmuller 14C0130
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-14AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-14AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4262690 281-1476-ND 14C0130
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDU 1.5/R3.5 - 1753280000 Terminal Block, Din Rail, 2 Position, 26-14Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
North American 14 AWG 14 to 26 AWG 14 to 26 AWG 26 to 14 AWG
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
International 0.50 to 1.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-831-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Terminal Blk/Strip Wiring Dev - 339253 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 2
View Details