Weidmuller Terminal Blocks - Din Rail, Channel 1011000000

Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2907-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2907-ND
Terminal Blocks - Din Rail, Channel 281-2907-ND
CONN TERM BLK DISCONNECT 8-20AWG

CONN TERM BLK DISCONNECT 8-20AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 425263 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
425263
DIN Rail Terminal Blocks 425263
Weidmüller 1011000000

Weidmüller 1011000000

Supplier's Site
Fuse terminal block Weidmüller WSI 6 - 1011000000 -  - Automation24, Inc.
King of Prussia, PA, United States
Fuse terminal block Weidmüller WSI 6 - 1011000000
Fuse terminal block Weidmüller WSI 6 - 1011000000
The beige fuse holder for W-series terminal blocks WSI 6-1011000000 from Weidmüller features a screw terminal connection rated at 250vac and current of 6.3 A. The compact design of the fuse holder and the screw terminal connection enable easy assembly of the WSI 6-1011000000 in a small amount of space

The beige fuse holder for W-series terminal blocks WSI 6-1011000000 from Weidmüller features a screw terminal connection rated at 250vac and current of 6.3 A. The compact design of the fuse holder and the screw terminal connection enable easy assembly of the WSI 6-1011000000 in a small amount of space

Supplier's Site Datasheet
Terminal Block, Fused, 5 X 20Mm, 20-8Awg; No. Of Positions Weidmuller - 70M7829 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 5 X 20Mm, 20-8Awg; No. Of Positions Weidmuller
70M7829
Terminal Block, Fused, 5 X 20Mm, 20-8Awg; No. Of Positions Weidmuller 70M7829
TERMINAL BLOCK, FUSED, 5 X 20MM, 20-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 5 X 20MM, 20-8AWG; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2907-ND 425263 70M7829
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Fuse terminal block Weidmüller WSI 6 - 1011000000 Terminal Block, Fused, 5 X 20Mm, 20-8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw down Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Single Feed Through Fuse Holder or Fuse Block; Fuse teminal
North American 8 to 20 AWG 8 to 22 AWG 20 to 8 AWG
International 0.50 to 10.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MSQXX097 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2238/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details