CONN TERM BLK FEED THRU 6-16 AWG
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 16-6AWG; No. of Positions:2Positions
The beige feed-through terminal block WDU 10-1020300000 from Weidmüller with wire cross section AWG 16 - 6 and width of 9.9 mm has 2 connections on one level with a nominal current of 65 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 10-1020300000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 10-1020300000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 425229 | 1020300000 | 281-1470-ND | 32M7202 | |
| Product Name | DIN Rail Terminal Blocks | WDU 10,WM,BG R20, A, V23 | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 2 Position, 16-6Awg; No. Of Positions Weidmuller | Terminal block Weidmüller WDU 10 - 1020300000 |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw terminals | ||
| Approvals | RoHS Compliant | RoHS Compliant | cRUus | ||
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block | |||
| North American | 6 to 16 AWG | 18 to 6 AWG | 6 to 18 AWG | ||
| International | 1.50 to 16.00 mm2 |