Weidmuller DIN Rail Terminal Blocks 1886580000

Description
Weidmüller 1886580000
Request a Quote Datasheet
Description
Weidmüller 1886580000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 7684602 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7684602
DIN Rail Terminal Blocks 7684602
Weidmüller 1886580000

Weidmüller 1886580000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3593-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3593-ND
Terminal Blocks - Din Rail, Channel 281-3593-ND
CONN TERM BLK DISCONN 12-30AWG

CONN TERM BLK DISCONN 12-30AWG

Buy Now Datasheet
Fuse terminal block Weidmüller WSI 4 - 1886580000 -  - Automation24, Inc.
King of Prussia, PA, United States
Fuse terminal block Weidmüller WSI 4 - 1886580000
Fuse terminal block Weidmüller WSI 4 - 1886580000
The black fuse holder for W-series terminal blocks WSI 4-1886580000 from Weidmüller features a screw terminal connection rated at 250vac and current of 6.3 A. The compact design of the fuse holder and the screw terminal connection enable easy assembly of the WSI 4-1886580000 in a small amount of space

The black fuse holder for W-series terminal blocks WSI 4-1886580000 from Weidmüller features a screw terminal connection rated at 250vac and current of 6.3 A. The compact design of the fuse holder and the screw terminal connection enable easy assembly of the WSI 4-1886580000 in a small amount of space

Supplier's Site Datasheet
Terminal Block, Fused, 2Pos, 12Awg; No. Of Positions Weidmuller - 55M1899 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 12Awg; No. Of Positions Weidmuller
55M1899
Terminal Block, Fused, 2Pos, 12Awg; No. Of Positions Weidmuller 55M1899
TERMINAL BLOCK, FUSED, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; Product Range:W Series RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; Product Range:W Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7684602 281-3593-ND 55M1899
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Fuse terminal block Weidmüller WSI 4 - 1886580000 Terminal Block, Fused, 2Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Contacts Pitch 8.00 mm (0.31 inches)
Terminal Block Type Single Feed Through Fuse Holder or Fuse Block; Fuse teminal
North American 12 to 30 AWG 12 to 22 AWG 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Tab Terminals - HP-T4001-36 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details
Terminal Blk/Strip Wiring Dev - 886362 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
# of Contacts 1
Voltage Rating 600 volts
View Details