Weidmuller Terminal Blocks - Din Rail, Channel 1992250000

Description
INITIATOR/ACTUATOR TERMINAL, PUS
Request a Quote Datasheet
Description
INITIATOR/ACTUATOR TERMINAL, PUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1992250000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1992250000-ND
Terminal Blocks - Din Rail, Channel 281-1992250000-ND
INITIATOR/ACTUATOR TERMINAL, PUS

INITIATOR/ACTUATOR TERMINAL, PUS

Buy Now Datasheet
Terminal block Weidmüller AIO21 1.5 SO-PE - 1992250000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AIO21 1.5 SO-PE - 1992250000
Terminal block Weidmüller AIO21 1.5 SO-PE - 1992250000
The sensor/actuator terminal block AIO21 1.5 SO-PE-1992250000 from Weidmüller with 3 connections on 2 levels is the ideal solution for space and time-saving wiring of two wire sensors. The upper level of the beige sensor/actuator terminal block AIO21 1.5 SO-PE-1992250000 is used for signal wiring, the two lower levels are used for the distribution of the supply voltage and ground. Supply is affected via the feed-in terminal PTIO-IN. The sensor/actuator terminal block AIO21 1.5 SO-PE-1992250000 is used for wiring of control cabinets and distributors.

The sensor/actuator terminal block AIO21 1.5 SO-PE-1992250000 from Weidmüller with 3 connections on 2 levels is the ideal solution for space and time-saving wiring of two wire sensors. The upper level of the beige sensor/actuator terminal block AIO21 1.5 SO-PE-1992250000 is used for signal wiring, the two lower levels are used for the distribution of the supply voltage and ground. Supply is affected via the feed-in terminal PTIO-IN. The sensor/actuator terminal block AIO21 1.5 SO-PE-1992250000 is used for wiring of control cabinets and distributors.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1992250000-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller AIO21 1.5 SO-PE - 1992250000
Termination Options Push In Push-in
North American 14 to 26 AWG 14 to 26 AWG
International 0.50 to 1.50 mm2
Voltage Rating 150 volts 250 volts
Approvals cRUus
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSQXX092 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers