Weidmuller DIN Rail Terminal Blocks 1988260000

Description
Weidmüller 1988260000
Request a Quote Datasheet
Description
Weidmüller 1988260000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 1448981 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448981
DIN Rail Terminal Blocks 1448981
Weidmüller 1988260000

Weidmüller 1988260000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-1988260000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1988260000-ND
Terminal Blocks - Din Rail, Channel 281-1988260000-ND
SUPPLY TERMINAL, PUSH IN, 6 MM,

SUPPLY TERMINAL, PUSH IN, 6 MM,

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller - 03AC4867 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller
03AC4867
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller 03AC4867
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:250V; No. of Levels:1; Product RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:250V; No. of Levels:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller AAP13 6 LO-LO - 1988260000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AAP13 6 LO-LO - 1988260000
Terminal block Weidmüller AAP13 6 LO-LO - 1988260000
The beige distribution terminal block AAP13 6 LO-LO-1988260000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 2 connections on one level with a nominal current of 41 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP13 6 LO-LO-1988260000 in a small amount of space. The wiring terminal of the distribution terminal block AAP13 6 LO-LO-1988260000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige distribution terminal block AAP13 6 LO-LO-1988260000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 2 connections on one level with a nominal current of 41 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP13 6 LO-LO-1988260000 in a small amount of space. The wiring terminal of the distribution terminal block AAP13 6 LO-LO-1988260000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1448981 281-1988260000-ND 03AC4867
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller Terminal block Weidmüller AAP13 6 LO-LO - 1988260000
Termination Options Push in Spring Clamp Push-in
Approvals RoHS Compliant cRUus
North American 8 AWG 8 to 22 AWG 22 to 8 AWG 8 to 22 AWG
Terminal Block Type Single Feed Through Voltage distribution
International 0.50 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546561-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
IEC Term Blck, 9.9 x 39.5 x 60mm, Screw - 1492-J10-W - Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
Single Row and Tri-Barrier Blocks - HD-335-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers