Automation24, Inc. Datasheets for Level Sensors

Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more

Product Name Notes
Float sensor C4651-12802 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12802 provides a high resolution 4-20 mA signal with...
Float sensor C4651-12803 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12803 provides a high resolution 4-20 mA signal with...
Float sensor C4651-12804 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12804 provides a high resolution 4-20 mA signal with...
Miniature float sensor C4954-13454 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13454 provides1/4 in resolution 4-20 mA signal with...
Miniature float sensor C4954-13455 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13455 provides1/4 in resolution resistive signal with a...
Miniature float sensor C4954-13456 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13456 provides1/4 in. resolution 4-20 mA signal with...
Side mounting float switch M5910 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5910 is also suited to a...
Side mounting float switch M5920 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5920 is also suited to a...
Side mounting float switch M5970 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5970 is also suited to a...
Side mounting float switch M7700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7700 is also suited to a...
Side mounting float switch M7750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7750 is also suited to a...
Side mounting float switch M8700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8700 is also suited to a...
Side mounting float switch M8710 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8710 is also suited to a...
Side mounting float switch M8750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8750 is also suited to a...
Side mounting float switch M8790-14/4184 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8790-14/4184 is also suited to a...
Side mounting float switch M9700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M9700 is also suited to a...
The DCR-1006A controller from APG sensors works together with the MNU or DST ultrasonic sensors as well as the MPX level probe to allow simple level monitoring and control without...
The DST-2421-C10 ultrasonic level sensor from APG sensors paired with a DCR-1006A controller provides a simplified stand-alone level measurement and control system. The sensor can be remotely located up to...
The DST-3431-C10 ultrasonic level sensor from APG sensors paired with a DCR-1006A controller provides a simplified stand-alone level measurement and control system. The sensor can be remotely located up to...
The hps+130/DIU/TC/E/G1 M30 cylindrical ultrasonic level sensor from microsonic with an ultrasonic frequency of 320 kHz has an operating range of 200-1,300 mm (max. range: 5,000 mm @ >= 6...
The hps+25/DIU/TC/E/G1 M30 cylindrical ultrasonic level sensor from microsonic with an ultrasonic frequency of 320 kHz has a range of 30-250 mm. The sensor has a NO contact and a...
The hps+340/DIU/TC/E/G2 cylindrical ultrasonic level sensor from microsonic with an ultrasonic frequency of 320 kHz has a range of 350-3,400 mm (max. range: 8,000 mm @ >= 2 bar). The...
The hps+340/DIU/TC/G2 M30 cylindrical ultrasonic level sensor from microsonic with an ultrasonic frequency of 120 kHz has a range of 350-3,400 mm. The sensor has a NO contact and a...
The hps+35/DIU/TC/E/G1 M30 cylindrical ultrasonic level sensor from microsonic with an ultrasonic frequency of 320 kHz has a range of 85-350 mm. The sensor has a NO contact and a...
The IRU-2423-C6 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 1-25 ft. The sensor has an analog output (4-20 mA). The...
The IRU-2423-M ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 1-25 feet (304 - 7520)mm. The sensor has an analog output...
The IRU-3435-M ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 1.25-50 feet (381 - 15240)mm. The sensor has an analog output...
The IRU-5413-C6 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 4-79 inches (102 - 2007)mm. The sensor has an analog output...
The IRU-5423-C6 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 4-79 inches (102 - 2007)mm. The sensor has an analog output...
The LPU-2127 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 69 kHz has a range of 1-25 feet (304 - 7620)mm on liquids 1-10 feet on liquids...
The LPU-2428-C6 ultrasonic level sensor from APG sensors is Intrinsically Safe for hazardous locations with an ultrasonic frequency of 69 kHz has a range of 1-25 feet (304 - 7620)mm.
The LPU-2428-M ultrasonic level sensor from APG sensors is Intrinsically Safe for hazardous locations with an ultrasonic frequency of 69 kHz has a range of 1-25 feet (304 - 7620)mm.
The MNU-2424-C6 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 69 kHz has a range of 1-25 feet (304 - 7620)mm. The sensor has a Modbus RTU...
The MNU-3434-C6 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 69 kHz has a range of 1.5-40 feet (457 - 12192)mm. The sensor has a Modbus RTU...
The MNU-5414-C6 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 69 kHz has a range of 4-79 inches (101 - 2007)mm. The sensor has a Modbus RTU...
The MNU-IS-6424-C6A ultrasonic level sensor from APG sensors is Intrinsically Safe for hazardous locations with an ultrasonic frequency of 69 kHz has a range of 1-25 feet (304 - 7620)mm.
Top mounting adjustable float switch M5602-7808-1 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the...
Top mounting adjustable float switch M5602-7808-2 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the...
Top mounting adjustable float switch M5602-7808-3 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the...
Top mounting adjustable float switch M5602-7808-4 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the...
Top mounting float switch M5000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5000 is also suited to a...
Top mounting float switch M5600 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5600 is also suited to a...
Top mounting float switch M5602-13331 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5602-13331 is also suited to a...
Top mounting float switch M5917 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5917 is also suited to a...
Top mounting float switch M7000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7000 is also suited to a...
Top mounting float switch M7800 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7800 is also suited to a...
Top mounting float switch M8000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8000 is also suited to a...
Top mounting float switch M8800 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8800 is also suited to a...
Top mounting float switch ML8888 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The ML8888 is also suited to a...
Top mounting, multi-point, adjustable float switch kit ML5555 from Madison provides reliable single or multi point detection of tank level via tried and true mechanical float switch actuation. The customizable...