Weidmuller Terminal Blocks - Din Rail, Channel 1020480000

Description
CONN TERM BLK FEED THRU 6-14 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 6-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3619-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3619-ND
Terminal Blocks - Din Rail, Channel 281-3619-ND
CONN TERM BLK FEED THRU 6-14 AWG

CONN TERM BLK FEED THRU 6-14 AWG

Buy Now Datasheet
Terminal block Weidmüller WDU 16 BL - 1020480000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 16 BL - 1020480000
Terminal block Weidmüller WDU 16 BL - 1020480000
The blue feed-through terminal block WDU 16 BL-1020480000 from Weidmüller with wire cross section AWG 14 - 6 and width of 11.9 mm has 2 connections on one level with a nominal current of 76 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 16 BL-1020480000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 16 BL-1020480000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue feed-through terminal block WDU 16 BL-1020480000 from Weidmüller with wire cross section AWG 14 - 6 and width of 11.9 mm has 2 connections on one level with a nominal current of 76 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 16 BL-1020480000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 16 BL-1020480000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller - 10B5221 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller
10B5221
Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller 10B5221
DIN RAIL TERMINAL BLOCK, 2POS, 6AWG; No. of Positions:2Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 6AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3619-ND 10B5221
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDU 16 BL - 1020480000 Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 6 to 14 AWG 6 to 14 AWG 14 to 6 AWG
International 1.50 to 16.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - DGWG10V1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details
Through terminal block - 2002-1804 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers