Weidmuller DIN Rail Terminal Blocks 1905090000

Description
Weidmüller 1905090000
Request a Quote Datasheet
Description
Weidmüller 1905090000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 664674 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
664674
DIN Rail Terminal Blocks 664674
Weidmüller 1905090000

Weidmüller 1905090000

Supplier's Site
DIN Rail Terminal Blocks - 664673 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
664673
DIN Rail Terminal Blocks 664673
Weidmüller 1905090000

Weidmüller 1905090000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3602-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3602-ND
Terminal Blocks - Din Rail, Channel 281-3602-ND
CONN TERM BLK DISCONN 10-30AWG

CONN TERM BLK DISCONN 10-30AWG

Buy Now Datasheet
Terminal block Weidmüller WTR 4/ZZ - 1905090000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WTR 4/ZZ - 1905090000
Terminal block Weidmüller WTR 4/ZZ - 1905090000
The beige test-disconnect terminal block WTR 4/ZZ- 1905090000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 4 connections on 2 levels with a nominal current of 27 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WTR 4/ZZ- 1905090000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WTR 4/ZZ- 1905090000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige test-disconnect terminal block WTR 4/ZZ- 1905090000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 4 connections on 2 levels with a nominal current of 27 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WTR 4/ZZ- 1905090000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WTR 4/ZZ- 1905090000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 664674 281-3602-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WTR 4/ZZ - 1905090000
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Dual level; Test-disconnect terminal
North American 10 to 30 AWG 10 to 26 AWG
International 0.50 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15233 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details