Weidmuller Terminal Blocks - Din Rail, Channel 1021580000

Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3595-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3595-ND
Terminal Blocks - Din Rail, Channel 281-3595-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
WDK 2.5,WM,BU R20, A, V14 - 1021580000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WDK 2.5,WM,BU R20, A, V14
1021580000
WDK 2.5,WM,BU R20, A, V14 1021580000
WDK 2.5,WM,BU R20, A, V14

WDK 2.5,WM,BU R20, A, V14

Buy Now
DIN Rail Terminal Blocks - 8263177 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263177
DIN Rail Terminal Blocks 8263177
Weidmüller 1021580000

Weidmüller 1021580000

Supplier's Site
Terminal block Weidmüller WDK 2.5 BL - 1021580000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDK 2.5 BL - 1021580000
Terminal block Weidmüller WDK 2.5 BL - 1021580000
The blue feed-through terminal block WDK 2.5 BL-1021580000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5 BL-1021580000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 2.5 BL-1021580000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue feed-through terminal block WDK 2.5 BL-1021580000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5 BL-1021580000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 2.5 BL-1021580000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller - 10B5226 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller
10B5226
Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller 10B5226
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 30-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 30-12AWG; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3595-ND 1021580000 8263177 10B5226
Product Name Terminal Blocks - Din Rail, Channel WDK 2.5,WM,BU R20, A, V14 DIN Rail Terminal Blocks Terminal block Weidmüller WDK 2.5 BL - 1021580000 Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Dual level Single Feed Through; Dual level; Feed-through terminal block
North American 12 to 30 AWG 12 to 22 AWG 30 to 12 AWG
International 0.50 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HI-205-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Through terminal block - 2001-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers