Automation24, Inc. Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| The AirGate Modbus 8816041310 from NOVUS is an integral component in building a wireless sensor network. The 8816041310 has an excellent wireless range up to 1000 m (3200 ft.), and... | |
| The IXrouter3 4G-G (Global) - IX2415 from IXON helps optimise production processes and reduce unplanned downtime. The IoT-Gateway sends process values of PLC, HMI, robots or sensors via Ethernet or... | |
| The IXrouter3 4G-G - IX2405 from IXON helps optimise production processes and reduce unplanned downtime. The IoT-Gateway sends process values of PLC, HMI, robots or sensors via Ethernet or mobile... | |
| The IXrouter3 Ethernet - IX2400 from IXON helps optimise production processes and reduce unplanned downtime. The IoT-Gateway sends process values of PLC, HMI, robots or sensors via Ethernet into a... | |
| The IXrouter3 Wi-Fi - IX2410 from IXON helps optimise production processes and reduce unplanned downtime. The IoT-Gateway sends process values of PLC, HMI, robots or sensors via Ethernet or mobile... |