Weidmuller DIN Rail Terminal Blocks 1020100000

Description
Weidmüller 1020100000
Request a Quote Datasheet
Description
Weidmüller 1020100000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 425207 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
425207
DIN Rail Terminal Blocks 425207
Weidmüller 1020100000

Weidmüller 1020100000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-1468-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1468-ND
Terminal Blocks - Din Rail, Channel 281-1468-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
WDU 4,WM,BG R20, A, V15 - 1020100000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WDU 4,WM,BG R20, A, V15
1020100000
WDU 4,WM,BG R20, A, V15 1020100000
WDU 4,WM,BG R20, A, V15

WDU 4,WM,BG R20, A, V15

Buy Now
Terminal block Weidmüller WDU 4 - 1020100000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 4 - 1020100000
Terminal block Weidmüller WDU 4 - 1020100000
The beige feed-through terminal block WDU 4-1020100000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 4-1020100000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 4-1020100000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 4-1020100000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 4-1020100000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 4-1020100000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 2 Position, 26-10Awg, 102010 Wdu4; No. Of Positions Weidmuller - 90F7911 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 26-10Awg, 102010 Wdu4; No. Of Positions Weidmuller
90F7911
Terminal Block, Din Rail, 2 Position, 26-10Awg, 102010 Wdu4; No. Of Positions Weidmuller 90F7911
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG, 102010 WDU4; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG, 102010 WDU4; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 425207 281-1468-ND 1020100000 90F7911
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel WDU 4,WM,BG R20, A, V15 Terminal block Weidmüller WDU 4 - 1020100000 Terminal Block, Din Rail, 2 Position, 26-10Awg, 102010 Wdu4; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw down Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 10 to 26 AWG 10 to 26 AWG 22 to 10 AWG
International 0.50 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CPMXX0M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details