CONN TERM BLK DISCONNECT 8-20AWG
TERMINAL BLOCK, FUSE, 2 POSITION, 22-8AWG, 5 X 20MM; No. of Positions:2Positions
The beige fuse holder for W-series terminal blocks WSI 6/LD 250AC-1012400000 from Weidmüller features a screw terminal connection rated at 250V DC/AC with LED and current of 6.3 A. The compact design of the fuse holder and the screw terminal connection enable easy assembly of the WSI 6/LD 250AC-1012400000 in a small amount of space
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-3604-ND | 8239556 | 10B5186 | |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Fuse, 2 Position, 22-8Awg, 5 X 20Mm; No. Of Positions Weidmuller | Fuse terminal block Weidmüller WSI 6/LD 250AC - 1012400000 |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw terminals | |
| Features | Diode | |||
| Approvals | RoHS Compliant | cRUus | ||
| Terminal Block Type | Single Feed Through | Fuse Holder or Fuse Block; Fuse teminal | ||
| North American | 8 to 20 AWG | 8 to 20 AWG | 8 to 22 AWG |