Automation24, Inc. Datasheets for Surge Suppressors

Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more

Product Name Notes
Overvoltage among the conductor path may disturb or destroy sensitive signal inputs. It is important to provide protection in the immediate vicinity of Industrial and control devices. The MCZ OVP...
Overvoltage coupling along the conductor path may disturb or destroy sensitive signal inputs. It is important to provide protection in the immediate vicinity of I&C devices. The VSSC4 CL 24VAC/DC...
Overvoltage coupling along the conductor path may disturb or destroy sensitive signal inputs. It is important to provide protection in the immediate vicinity of I&C devices. The VSSC4 SL 24VAC/DC...
The surge protection device VDATA CAT6-1348590000 from Weidmüller is suitable for data interfaces Cat. 5 (up to 100 MHz) Cat. 6 (up to 250 MHz Class E) Suitable for PoE...
The VARITECTOR Surge protection plug in unit VSPC 1CL 24VAC-8924500000 from Weidmüller offers surge protection for control and instrumentation (C&I) applications. Long cable runs from the field to the controls...
The VARITECTOR Surge protection plug in unit VSPC 2SL 24 V AC- 8924350000 from Weidmüller offers surge protection for control and instrumentation (C&I) applications. Long cable runs from the field...
The VARITECTOR Surge protection plug in unit VSPC 2SL 24VAC R- 8951640000 from Weidmüller offers surge protection for control and instrumentation (C&I) applications. Long cable runs from the field to...
The VARITECTOR Surge protection plug in unit VVSPC 1CL 24VAC R- 8951560000 from Weidmüller offers surge protection for control and instrumentation (C&I) applications. Long cable runs from the field to...
Type I surge protection VPU I 3+1 R 280V/12.5KA-13522400 00 from Weidmüller offers surge protection that effectively reduce the interference coupling that can occur from transient surge voltages, even significantly...
Type II surge protection VPU II 3+1 R 280V/40KA-1352670000 from Weidmüller offers surge protection that effectively reduce the interference coupling that can occur from transient surge voltages, even significantly below...
Type III surge protection VPU AC II US 1 R 120/50 - 2730460000 from Weidmüller offers surge protection that effectively reduce the interference coupling that can occur from transient surge...
Type III surge protection VPU III R 230V/6KV AC - 1351650000 from Weidmüller offers surge protection that effectively reduce the interference coupling that can occur from transient surge voltages, even...
With the VARITECTOR VSPC base unit VSPC BASE 1CL R-8951730000 from Weidmüller offers a new family of surge protection devices for control and instrumentation (C&I) applications. Long cable runs from...
With the VARITECTOR VSPC base unit VSPC BASE 2SL R-8951770000 from Weidmüller offers a new family of surge protection devices for control and instrumentation (C&I) applications. Long cable runs from...
With the VARITECTOR VSPC base unit VSPC BASE 2SL-8924720000 from Weidmüller offers a new family of surge protection devices for control and instrumentation (C&I) applications. Long cable runs from the...
With the VARITECTOR VSPC base unit VVSPC BASE 1CL-8924730000 from Weidmüller offers a new family of surge protection devices for control and instrumentation (C&I) applications. Long cable runs from the...