DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 80 90 100 110 120 130 139 140 141 142 143 144 145 146 147 148 149 150 151 160 170 180 190 200 210 250 300 350 400 450 500 1000 1500 2000 2212
Product Name Notes
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.110"" (2.79mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Male 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 15-20 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
"10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
"12 (2 x 6) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Surface Mount"
"12 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
"12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)"
"12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"160 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
"2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
"2 Position Wire to Board Terminal Block Vertical with Board 0.323"" (8.20mm) Through Hole"
"2 Rectangular Connectors - Housings Plug Gray 0.157"" (4.00mm)"
"2 Rectangular Connectors - Housings Receptacle Red 0.197"" (5.00mm)"
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"20 (2 x 10) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole"
"21 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"
"22 (2 x 11) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"22 (2 x 11) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole"
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"24 (2 x 12) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole"
"24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"28 (2 x 14) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole"
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
"3 Rectangular Connectors - Housings Plug Orange 0.906"" (23.00mm)"
"3 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"
"32 (2 x 16) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole"
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin-Lead Through Hole"
"36 (2 x 18) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"4 (2 x 2) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
"42 (2 x 21) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
"50 (2 x 25) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"52 (2 x 26) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
"7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole"
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"Connector Header Through Hole, Right Angle 11 position 0.295"" (7.50mm)"
"Connector Header Through Hole, Right Angle 7 position 0.295"" (7.50mm)"
"PC Pin Terminal Connector Through Hole 0.040"" (1.02mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square"
"PC Pin Terminal Connector Through Hole Nickel 0.093"" (2.36mm) Dia"
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"
020/060 28P PLUG ASSY(CODE A2)
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
10 Position Female Connector Non Specified - Dual Edge Gold Black
10 Position Rectangular Header Connector IDC Tin
10 Position Ribbon Cable, DIP Header Connector Black IDC Through Hole
105POS,MCON 1.2 CB,REC HSG,ASSY,
11 Position Rectangular Receptacle Connector Crimp Gold
12 POS HIGH TEMP MATE-N-LOK PIN
12 Position Rectangular Header Connector IDC Tin
12 Position Ribbon Cable, DIP Header Connector Black IDC Through Hole
12POS,TAB 0.5X0.4,HEADER ASSY,CO
14 Position Receptacle Connector Panel Mount, Through Hole Solder
14 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
14 Position Receptacle Connector Surface Mount, Right Angle Solder
14-18 AWG SSL Contact Lock with Pins Screw Free Hanging (In-Line)
14-18 AWG SSL Contact Lock with Sockets Screw Free Hanging (In-Line)
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position Two Piece Backshell Connector Silver 180° Shielded
15 Position Two Piece Backshell Connector Silver 45° Shielded
16 Position Female Connector Non Specified - Dual Edge Gold Black
16 Position Rectangular Header Connector IDC Tin
16 Position Ribbon Cable, DIP Header Connector Black IDC Through Hole
16-18 AWG SSL Contact, Pin Crimp Free Hanging (In-Line)
16-18 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)
160 (20 x 8) Position zSFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle
1CONN,BLADE & RECT 6 POS,SELECT
1POS,RING TONGUE,HSG,CAP
2 POS HIGH TEMP MATE-N-LOK PIN A
2 Rectangular Connectors - Housings Receptacle Orange
2. LOCK,TE, INLET GB
2.5mm² SSL Contact, Pin Crimp Free Hanging (In-Line)
2.5mm² SSL Contact, Socket Crimp Free Hanging (In-Line)
20POS,NANO MQS,HEADER ASSY,CODB
22POS,0.64 GENER. Y,REC HSG,ASSY
24 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
240 (20 x 12) Position zSFP+ Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
250 FASTON,PCB TAB,TCBR
26 Position Receptacle Connector Panel Mount, Through Hole Solder
26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
26 Position Receptacle Connector Surface Mount, Right Angle Solder
26POS,MCON 1.2,REC HSG ASSY,SLD,
288 Position DIMM DDR4 SDRAM Socket Through Hole
2POS,8MM HV,PLUG HSG,ASSY,SEALED
3 POS HIGH TEMP MATE-N-LOK SKT A
3 Position Rectangular Plug Connector IDC Silver
3 ROW 12P HIGH TEMP UMNL SKT ASS
3 ROW 6P HIGH TEMP UMNL PIN ASSM
3 ROW 6P HIGH TEMP UMNL SKT ASSM
3 ROW 9P HIGH TEMP UMNL PIN ASSM
32 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
320 (16 x 20) Position zSFP+ Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle
32POS,TAB 0.5X0.4,HEADER ASSY,CO
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
3M SHRUNK DELTA RIBBON (SDR) CON
3POS,8MM HV,PLUG HSG,ASSY,SEALED
4 POS HIGH TEMP MATE-N-LOK PIN A
4 POS HIGH TEMP MATE-N-LOK SOCKE
40 (20 x 2) Position zSFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle
46POS. COVER ASSY
48 Position Din Connector Header, Male Pins Gold Through Hole
48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
4POS, MCON 1.2 CB REC 1P TL SEAL
4POS,HSD,REC HSG,ASSY,CODA
4POS,NANOMQS,REC HSG,CODB
5 POS HIGH TEMP MATE-N-LOK PIN A
5 POS HIGH TEMP MATE-N-LOK SKT A
5.0 PK, 3P HDR ASSY, HIGH CURREN
50 Position D-Sub Plug, Male Pins Connector
50 Position D-Sub Receptacle, Female Sockets Connector
58POS,MCON 1.2 CB,REC HSG,ASSY
6 Position Connector LGH Housing Circular Panel Mount
64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
6POS,0.64 GENER. Y,REC HSG,ASSY
6POS,NANO MQS,HEADER ASSY
7 Position Rectangular Receptacle Connector Crimp Gold
8 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)
8 Position Multi-Purpose Receptacle Connector Solder Free Hanging (In-Line)
80 (20 x 4) Position zSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
91POS, MIXED,REC HSG,ASSY,SEALED
96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
96 Position Din Connector Header, Male Pins Gold Through Hole
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-B (USB TYPE-B), Receptacle Panel Mount
AMP MCP6.3/4.8K, CONTACT
Base - Panel Mount Connector Bottom Entry 10 IP65 - Dust Tight, Water Resistant
Base - Panel Mount Connector Bottom Entry 12 IP65 - Dust Tight, Water Resistant
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
CAVITY INSERT ASM, INLINE FEMALE
CAVITY INSERT ASM, INLINE MALE,
CENTER CONTACT, IN-LINE FEMALE,
CENTER CONTACT, IN-LINE MALE, FA
CHARX CONNECT PROTECTIVE COVERS
CONN M.2 FMALE 67POS 0.020 GOLD
CONN RCPT 10POS SMD GOLD
CONN RCPT 14POS R/A SOLDER
CONN RCPT 26POS R/A SOLDER
CONN SPLICE 8500-14000 CMA CRIMP
CONN,BLADE & RECT 2 POS,SELECT G
CONN,BLADE & RECT 4 POS,SELECT G
Connector Arinc /////
Connector Cap (Cover), Locking For Micro Quadlok Series
Connector Clip, Burner For Heavy Duty Burner Connectors
Connector Contact Lock, Positioner For Contacts
Connector Header position
Connector
Contact Gold Coaxial Pin RG-188, 316 Crimp
COOLSPLICE LW 16/18 TO 16/18 AWG
Coupler Fiber Optic Connector SCRJ Receptacle To SCRJ Receptacle Panel Mount, Square Flange
COVER FAM. SEAL MCON 1.2 CB,12PO
D-Sub Contact Female Socket Gold 18 AWG Crimp Machined
D-Sub Contact Female Socket Gold 20-24 AWG Crimp Machined
D-Sub Contact Male Pin Gold 18 AWG Crimp Machined
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Machined
Female Insert 24+Ground Position Screw
FTA-C300-16AO-SH-Z
FTA-C300-32DI-LD-Z
FTA-C300-32DIOHV-Z
FTA-C300-32DO-LD-Z
FTA-C300-32DO-RSLIM- Z
HDC HP 550 F 25
HERM BLADE & RCPT ,LATCH, POST,S
HERM BLADE & RCPT, LATCH, POST,S
HERM BLADE & RCPT,LATCH, POST,SE
HERM BLADE & REC,2 POS,LATCH,SEL
HERM BLADE & REC,2 POS,POST,SEL
HERM BLADE & REC,4 POS,LATCH,SEL
HERM BLADE & REC,4 POS,POST,SEL
HERM BLADE & REC,6 POS,LATCH,SEL
HERM BLADE & REC,6 POS,POST,SEL
HOUSING INLINE MALE FAKRA
HOUSING, 2P, INLINE MALE, FAKRA
HYB LIF 38P PLUG ASSY-B
HYB SLD 38P COVER HSG W/O CPA
IBAU 46P COVER ASSY FOR AE/DE
IE-BHD-V01M-SCA
IE-BS-V01M-SCRJ-SM
INTERCONNECT MISC
M.2 0.5PITCH 4.2H KEY E 10U AU
MALE ASM, 1 POS, VERT, PCB, KEY
Male Insert 24+Ground Position Screw
MCON 0.5 CB, CONTACT
MCON 0.50 TERMINAL
MCON 8.0, CONTACT,SWS
MCON 8.0, CONTACT
MCP2.8/MQS BU-GEH5P
Pin Contact Coax Gold Solder BNC
Pin Contact Tin Crimp 26-30 AWG
PLUG ASS Y, 5P SEALED, KEY B, CP
PLUG ASS'Y, 2P SEALED, KEY A, CP
PLUG ASS'Y, 2P SEALED, KEY B, CP
PLUG ASS'Y, 3P SEALED, KEY A, CP
PLUG ASS'Y, 3P SEALED, KEY B, CP
PLUG ASS'Y, 3P SEALED, KEY C, CP
PLUG ASS'Y, 4P SEALED, KEY B, CP
PLUG ASS'Y, 4P SEALED, KEY C, CP
PLUG ASS'Y, 5P SEALED, KEY A, CP
Plug for Male Contacts Housing D-Sub Connector 15 Position
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Plug for Male Contacts Housing D-Sub, High Density Connector 26 Position
Plug for Male Contacts Housing D-Sub, High Density Connector 44 Position
Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position
Pos PGA, ZIF (ZIP) Socket Gold Through Hole
Position Connector
Position SFP Cage Connector Solder Through Hole, Right Angle
Position Terminal Block
R/A PLG ASSY 37 POS SER 109
R/A PLG ASSY 50 POS SER 109
RECEPT. TAB MAG-MATE
RECEPTACLE ASSEM, LUMAWISE ENDUR
Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 26 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position
Rectangular Connectors - Housings
Ring Terminal Connector Circular 14-18 AWG Crimp
RING TONGUE, CONTACT
RP-TNC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Crimp
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMP Connector Jack, Female Socket 50Ohm Panel Mount, Snap-In Solder
SMP FEMALE CONNECTOR, EXTENDED F
SMP FEMALE QB CONNECTOR, R/A FOR
SMT TB PERP PLUG, 5.0MM, 10 POS
SMT TB PERP PLUG, 5.0MM, 11 POS
SMT TB PERP PLUG, RET, 5.0MM, 10
SMT TB PERP PLUG, RET, 5.0MM, 11
SMT TB R/A HEADER, 3.5MM, 10 POS
SMT TB R/A HEADER, 3.5MM, 11 POS
SMT TB R/A HEADER, RET, 3.5MM, 1
SMT TB SCREW RECEPTACLE, 3.5MM,
Socket Contact Crimp 18-22 AWG
TERM BLOCK HDR 10POS 5.08MM
TERM BLOCK HDR 11POS 5.08MM
TERM BLOCK HDR 12POS 5.08MM
TERM BLOCK HDR 3POS 5.08MM
TERM BLOCK HDR 4POS 5.08MM
TERM BLOCK HDR 8POS 5.08MM
TERM BLOCK PLUG 12POS 5.08MM
TERM BLOCK PLUG 3POS 5.08MM
TERM BLOCK PLUG 4POS 2.50MM
TERM BLOCK PLUG 4POS 5.08MM
Terminal Block Connector 7 Position Feed Through (3), Isolated Beige 10-26 AWG
Terminal Connector Male, Pin (Plug) 14-18 AWG Crimp Tin
Terminal Crimpband, Open Band Connector Crimp 6000-14000 CMA
Terminal Crimpband, Open Band Connector Crimp 8500-14000 CMA
Terminal Crimpband, Open Band Connector Crimp
Terminal Magnetic Connector 1500-4200 CMA Crimp
Terminal Magnetic Connector 185 28-29 AWG IDC
Terminal Magnetic Connector 185 31-32 AWG IDC
Terminal Magnetic Connector 187 25-27 AWG IDC
Terminal Magnetic Connector 187 25-27 AWG PCB Post
Terminal Magnetic Connector 187 25-27 AWG Tab
Terminal Magnetic Connector 20-22 AWG IDC
Terminal Magnetic Connector 20-23 AWG IDC
Terminal Magnetic Connector 24-27 AWG IDC
Terminal Magnetic Connector 300 17-19 AWG Quick Connect
Terminal Magnetic Connector 300 20-21.5 AWG IDC
Terminal Magnetic Connector 300 20-22 AWG IDC
Terminal Magnetic Connector 300 20-22 AWG Quick Connect
Terminal Magnetic Connector 300 20-23 AWG Quick Connect
Terminal Magnetic Connector 300 20-23.5 AWG IDC
Terminal Magnetic Connector 300 22-23.5 AWG IDC
Terminal Magnetic Connector 300 22-25 AWG IDC
Terminal Magnetic Connector 300 22-25 AWG Tab
Terminal Magnetic Connector 300 23-27 AWG Quick Connect
Terminal Magnetic Connector 300 24-25.5 AWG IDC
Terminal Magnetic Connector 300 28-31 AWG IDC
Terminal Magnetic Connector 300 Tab
Terminal Magnetic Connector 4000-8500 CMA Crimp
Terminal Magnetic Connector 500 12-14.5 AWG Tab
Terminal Magnetic Connector 500 17-19 AWG Tab
Terminal Magnetic Connector 500 20-22 AWG Quick Connect
Terminal Magnetic Connector IDC
Terminal Power Ring Connector Screw 14-18 AWG
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
TNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
TNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
TNC Connector Jack, Female Socket 75Ohm Panel Mount Solder
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
TNC STRAIGHT CRIMP JACK RG-174 R
UNIS FER 6.0, 20 (10 AWG)
VP-HEX M32-EX W
VP-HEX M40-EX W
VPS-HEX M25-EX W
VPS-HEX M32-EX W
VPS-HEX M50-EX W
Wire Ferrule Connector DIN 1 AWG (50.00mm²) Single Wire
Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire
Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Wire Ferrule Connector DIN 2 AWG (35.00mm²) Single Wire
Wire Ferrule Connector DIN 4 AWG (25.00mm²) Single Wire
Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire
Wire Ferrule Connector DIN 8 AWG (10.00mm²) Single Wire
ZSFP+ STACKED 2X1 RECEPTACLE ASS

<< Prev Next >>