Amphenol Corporation TNC Connector 122457

Description
TNC Straight Cable Plug 75 Ohm
Request a Quote Datasheet
Description
TNC Straight Cable Plug 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Connector - 122457 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122457
TNC Connector 122457
TNC Straight Cable Plug 75 Ohm

TNC Straight Cable Plug 75 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122457
RF & Microwave 122457
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - 122457-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
122457-ND
Coaxial Connector (RF) Assemblies 122457-ND
TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Tnc Straight Crimp Plug Belden 1855A 75 Ohm / Individual Bag Amphenol Rf - 99H4921 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Crimp Plug Belden 1855A 75 Ohm / Individual Bag Amphenol Rf
99H4921
Tnc Straight Crimp Plug Belden 1855A 75 Ohm / Individual Bag Amphenol Rf 99H4921
TNC Straight Crimp Plug Belden 1855A 75 Ohm / Individual Bag

TNC Straight Crimp Plug Belden 1855A 75 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 122457 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122457
RF Connectors / Coaxial Connectors 122457
RF Connectors / Coaxial Connectors TNC ST CRIMP PLUG B8218 180/195U

RF Connectors / Coaxial Connectors TNC ST CRIMP PLUG B8218 180/195U

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 122457 122457-ND 99H4921 122457
Product Name TNC Connector Coaxial Connector (RF) Assemblies Tnc Straight Crimp Plug Belden 1855A 75 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC
Unlock Full Specs
to access all available technical data