Amphenol RF Coaxial Connector (RF) Assemblies 122375

Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1084-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1084-ND
Coaxial Connector (RF) Assemblies ACX1084-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 122375 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122375
RF Coaxial Cable Mount Connector 122375
TNC Straight Crimp Plug for RG-316 Double Braided 50 Ohm

TNC Straight Crimp Plug for RG-316 Double Braided 50 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors
122375
Connectors 122375
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122375
RF & Microwave 122375
RF

RF

Buy Now
Coaxial Connectors (RF) - 122375 - 1030864-122375 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 122375
1030864-122375
Coaxial Connectors (RF) - 122375 1030864-122375
Manufacturer: Amphenol RF Division Win Source Part Number: 1030864-122375 Packaging: Bulk Connector Type: Plug, Male Pin Fastening Type: Threaded Contact Termination: Crimp Connector Style: TNC Voltage Rating: 500V Housing Color: Silver Mounting: Free Hanging (In-Line) Impedance: 50 Ohm Body Material: Brass Insertion Loss: 0.18dB Shield Termination: Crimp Cable Group: RG-179, 188, 316 Double Braid, M17/152-RD316 Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polyoxymethylene (POM) Acetal Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule Categories: Connectors, Interconnects Status: Active Maximum Input Frequency: 11GHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol RF Division
Win Source Part Number: 1030864-122375
Packaging: Bulk
Connector Type: Plug, Male Pin
Fastening Type: Threaded
Contact Termination: Crimp
Connector Style: TNC
Voltage Rating: 500V
Housing Color: Silver
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Brass
Insertion Loss: 0.18dB
Shield Termination: Crimp
Cable Group: RG-179, 188, 316 Double Braid, M17/152-RD316
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polyoxymethylene (POM) Acetal
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Categories: Connectors, Interconnects
Status: Active
Maximum Input Frequency: 11GHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-122375
50 OHM Electronic Connector 437-122375
CONN TNC PLUG STR 50 OHM CRIMP Product overview: 122375 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-122375 can be used for catalog matching and distributor lookup.

CONN TNC PLUG STR 50 OHM CRIMP Product overview: 122375 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-122375 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Coaxial, Tnc, Plug, 50 Ohm, Cable, Crimp; Connector Type Amphenol Rf - 99H4849 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Tnc, Plug, 50 Ohm, Cable, Crimp; Connector Type Amphenol Rf
99H4849
Rf Coaxial, Tnc, Plug, 50 Ohm, Cable, Crimp; Connector Type Amphenol Rf 99H4849
RF COAXIAL, TNC, PLUG, 50 OHM, CABLE, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF COAXIAL, TNC, PLUG, 50 OHM, CABLE, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 122375 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122375
RF Connectors / Coaxial Connectors 122375
RF Connectors / Coaxial Connectors TNC CRIMP PLUG RG316 50 OHM DB

RF Connectors / Coaxial Connectors TNC CRIMP PLUG RG316 50 OHM DB

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ACX1084-ND 122375 122375 1030864-122375 437-122375 99H4849 122375
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors Coaxial Connectors (RF) - 122375 50 OHM Electronic Connector Rf Coaxial, Tnc, Plug, 50 Ohm, Cable, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data