TNC RT< CRMP PLG RG58-50
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
TNC Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm
RF Connectors / Coaxial Connectors TNC R/A PLUG STD RG58-50 OHM DL
RF/COAXIAL, TNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122150 | ACX2088-ND | 122150 | 122150 | 122150 | 99H4742 |
| Product Name | Connectors RF - Miniature (BNC,TNC,SC) | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | ||
| Mounting | Free Hanging (In-Line), Right Angle | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug |