TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
TNC Jack Panel Mount Post Contact 50 Ohm
TNC Straight Jack Round Post 50 Ohm 4-Hole Flange
TNC Straight Receptacle Jack Round Post 4-Hole Flange 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors TNC PANEL RECPT EXT. TEF 9.5MM NKL
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ARF2756-ND | 122396 | 122396 | 99H4871 | 122396 |
| Product Name | Coaxial Connector (RF) Assemblies | TNC Connector | RF Coaxial Panel Mount Connector | Tnc Straight Receptacle Jack Round Post 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | ||||
| Mounting | Panel Mount | Flange Mount, 4-Hole | |||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight |