Amphenol RF RF & Microwave 122407

Description
RF Component
Request a Quote Datasheet
Description
RF Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
122407
RF & Microwave 122407
RF Component

RF Component

Buy Now
Coaxial Connector (RF) Assemblies - ARF2931-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2931-ND
Coaxial Connector (RF) Assemblies ARF2931-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 122407 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122407
RF Coaxial Cable Mount Connector 122407
TNC Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm

TNC Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm

Supplier's Site Datasheet
Tnc Right Angle Crimp Plug Rg-316Ds Rd-316 50 Ohm / Individual Bag Amphenol Rf - 99H4882 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Right Angle Crimp Plug Rg-316Ds Rd-316 50 Ohm / Individual Bag Amphenol Rf
99H4882
Tnc Right Angle Crimp Plug Rg-316Ds Rd-316 50 Ohm / Individual Bag Amphenol Rf 99H4882
TNC Right Angle Crimp Plug RG-316DS RD-316 50 Ohm / Individual Bag

TNC Right Angle Crimp Plug RG-316DS RD-316 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 122407 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122407
RF Connectors / Coaxial Connectors 122407
RF Connectors / Coaxial Connectors TNC R/A CRIMP PLUG 316 DOUBLE BRAID

RF Connectors / Coaxial Connectors TNC R/A CRIMP PLUG 316 DOUBLE BRAID

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 122407 ARF2931-ND 122407 99H4882 122407
Product Name RF & Microwave Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Tnc Right Angle Crimp Plug Rg-316Ds Rd-316 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC
Geometry Right Angle Right Angle Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Cable Connectors - NCS-MCB-RG316D-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Coax Connectors - 1053423-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coaxial Adapters - 2383873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Geometry Straight
Frequency 0.000 to 6.000 GHz
View Details