TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
TNC Straight Cable Jack 50 Ohm 4-Hole Fl
TNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm 4-Hole Flange
TNC Straight Crimp Jack RG-58 RG-141 Times LMR-195 4-Hole Flange 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors TNC PANEL CRIMP JACK RG58 50 OHM TF
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ARF2922-ND | 122230 | 122230 | 99H4773 | 122230 |
| Product Name | Coaxial Connector (RF) Assemblies | TNC Connector | RF Coaxial Cable Mount Connector | Tnc Straight Crimp Jack Rg-58 Rg-141 Times Lmr-195 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | ||||
| Mounting | Panel Mount | Flange Mount, 4-Hole | |||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight |