Amphenol Corporation RF Coaxial Cable Mount Connector 122409

Description
TNC Straight Crimp Jack for RG-8X LMR-240 50 Ohm
Request a Quote Datasheet
Description
TNC Straight Crimp Jack for RG-8X LMR-240 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 122409 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122409
RF Coaxial Cable Mount Connector 122409
TNC Straight Crimp Jack for RG-8X LMR-240 50 Ohm

TNC Straight Crimp Jack for RG-8X LMR-240 50 Ohm

Supplier's Site Datasheet
TNC Connector - 122409 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122409
TNC Connector 122409
TNC Straight Cable Jack 50 Ohm

TNC Straight Cable Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
122409
Connectors 122409
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122409
RF & Microwave 122409
RF Component

RF Component

Buy Now
Coaxial Connector (RF) Assemblies - ACX1107-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1107-ND
Coaxial Connector (RF) Assemblies ACX1107-ND
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 122409 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122409
RF Connectors / Coaxial Connectors 122409
RF Connectors / Coaxial Connectors TNC STRAIGHT JACK RG8X/LMR240

RF Connectors / Coaxial Connectors TNC STRAIGHT JACK RG8X/LMR240

Buy Now Datasheet
connector,rf coaxial,tnc straight crimpjack,for rg-8x,LMR240 cable,50 ohm - 70032061 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc straight crimpjack,for rg-8x,LMR240 cable,50 ohm
70032061
connector,rf coaxial,tnc straight crimpjack,for rg-8x,LMR240 cable,50 ohm 70032061
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4886 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4886
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4886
RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 122409 122409 ACX1107-ND 122409 70032061 99H4886
Product Name RF Coaxial Cable Mount Connector TNC Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors connector,rf coaxial,tnc straight crimpjack,for rg-8x,LMR240 cable,50 ohm Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Termination Crimp Crimp Crimp
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data