Amphenol Corporation Coaxial Connector (RF) Assemblies 122529-10

Description
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet
Description
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 122529-10-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
122529-10-ND
Coaxial Connector (RF) Assemblies 122529-10-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 122529-10 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122529-10
RF Coaxial Cable Mount Connector 122529-10
TNC Straight Crimp Jack for 1.32mm Micro-Coaxial 50 Ohm Bulkhead IP67

TNC Straight Crimp Jack for 1.32mm Micro-Coaxial 50 Ohm Bulkhead IP67

Supplier's Site
RF Connectors / Coaxial Connectors - 122529-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122529-10
RF Connectors / Coaxial Connectors 122529-10
RF Connectors / Coaxial Connectors TNC Straight Crimp Jack

RF Connectors / Coaxial Connectors TNC Straight Crimp Jack

Buy Now Datasheet
Tnc Straight Crimp Jack 1.32 Mm Micro-Cable Bulkhead Rear Mount 50 Ohm Ip67 / Individual Bag Amphenol Rf - 88X0123 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Crimp Jack 1.32 Mm Micro-Cable Bulkhead Rear Mount 50 Ohm Ip67 / Individual Bag Amphenol Rf
88X0123
Tnc Straight Crimp Jack 1.32 Mm Micro-Cable Bulkhead Rear Mount 50 Ohm Ip67 / Individual Bag Amphenol Rf 88X0123
TNC Straight Crimp Jack 1.32 mm Micro-cable Bulkhead Rear Mount 50 Ohm IP67 / Individual Bag

TNC Straight Crimp Jack 1.32 mm Micro-cable Bulkhead Rear Mount 50 Ohm IP67 / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 122529-10-ND 122529-10 122529-10 88X0123
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Tnc Straight Crimp Jack 1.32 Mm Micro-Cable Bulkhead Rear Mount 50 Ohm Ip67 / Individual Bag Amphenol Rf
Connector Type TNC
Mounting Panel Mount Bulkhead - Rear Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCT-MB-086-1 - kTB Solutions
Specs
Connector Type TNC
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details
RF Connectors - 1052066-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers