TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
TNC Jack Panel Mount Solder Cup 50 Ohm
TNC Straight Jack Solder Cup 50 Ohm Bulkhead
RF Connectors / Coaxial Connectors TNC BULKHEAD RECPT 6.5 PANEL 50 OHM
TNC Straight Receptacle Jack Solder Cup Bulkhead Front Mount 50 Ohm / Individual Bag
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF2924-ND | 122334 | 122334 | 122334 | 99H4814 |
| Product Name | Coaxial Connector (RF) Assemblies | TNC Connector | RF Coaxial Bulkhead Connector | RF Connectors / Coaxial Connectors | Tnc Straight Receptacle Jack Solder Cup Bulkhead Front Mount 50 Ohm / Individual Bag Amphenol Rf |
| Connector Type | TNC | ||||
| Mounting | Panel Mount | Bulkhead - Front Mount | |||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight |