DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
160
170
180
190
200
204
205
206
207
208
209
210
211
212
213
214
215
216
220
230
240
250
260
270
300
350
400
450
500
550
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Male 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated" | |
| "0.312"" (7.92mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Insulated" | |
| "10 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)" | |
| "10 Rectangular Connectors - Housings Receptacle Black 0.224"" (5.70mm)" | |
| "11 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "12 Rectangular Connectors - Housings Receptacle Black 0.224"" (5.70mm)" | |
| "13 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "132 (110 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "216 Position Female Connector Non Specified - Dual Edge Gold 0.092"" (2.35mm) Black" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) Free Hanging (In-Line)" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.224"" (5.70mm)" | |
| "5 Position Wire to Board Terminal Block 0.200"" (5.08mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "6 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.224"" (5.70mm)" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Screw" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Rectangular Connectors - Housings Receptacle Black 0.224"" (5.70mm)" | |
| "9 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Press-Fit" | |
| .250 FASTIN ON | |
| 093 COPLANAR+ 118CKT NO CLIPNO S | |
| 1 Position Wire to Board Terminal Block Horizontal with Board Through Hole | |
| 1 Position Wire to Board Terminal Block Vertical with Board Through Hole | |
| 110 SERIES FASTON REC | |
| 16 Position Rectangular Receptacle Connector IDC Tin 32 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Tin 36 AWG | |
| 160 (20 x 8) Position zSFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle | |
| 16_QMA-W50-4-5/133_N E | |
| 16_QMA-W50-4-5/133_N H | |
| 16_QN-50-3-1/133_NE | |
| 16_QN-50-3-2/133_NE | |
| 16_QN-50-3-3/13-_NE | |
| 16_QN-50-4-1/133_NE | |
| 16_QN-50-4-3/133_NH | |
| 16_QN-50-7-1/133_NE | |
| 16_QN-50-7-2/133_NE | |
| 16_QN-50-7-5/133_NE | |
| 16_QN-50-7-5/133_NH | |
| 16_SHV-50-4-1/133_NE | |
| 16_SMA-50-1-1/111_NE | |
| 16_SMA-50-1-1/111_NH | |
| 16_SMA-50-2-100/199_ NH | |
| 16_SMA-50-2-103/111_ NE | |
| 16_SMA-50-2-106/111_ NE | |
| 16_SMA-50-2-110/133_ NE | |
| 16_SMA-50-2-110/133_ NP | |
| 16_SMA-50-2-111/133_ NP | |
| 16_SMA-50-2-112/133_ NE | |
| 16_SMA-50-2-114/111_ NE | |
| 16_SMA-50-2-141/133_ NH | |
| 16_SMA-50-2-20/199_N E | |
| 16_SMA-50-2-43/133_N E | |
| 16_SMA-50-2-53/119_N E | |
| 16_SMA-50-2-53/119_N H | |
| 16_SMA-50-2-55/199_N E | |
| 16_SMA-50-2-55/199_N H | |
| 16_SMA-50-2-56/199_N E | |
| 16_SMA-50-2-56/199_N H | |
| 16_SMA-50-3-100/199_ NE | |
| 16_SMA-50-3-105/111_ NE | |
| 16_SMA-50-3-105/111_ NH | |
| 16_SMA-50-3-106/111_ NE | |
| 16_SMA-50-3-106/111_ NH | |
| 16_SMA-50-3-13/133_N E | |
| 16_SMA-50-3-13/133_N P | |
| 16_SMA-50-3-14/133_N E | |
| 16_SMA-50-3-14/133_N P | |
| 16_SMA-50-3-146/133_ NE | |
| 16_SMA-50-3-146/133_ NH | |
| 16_SMA-50-3-15/133_N E | |
| 16_SMA-50-3-43/133_N E | |
| 16_SMA-50-3-53/119_N E | |
| 16_SMA-50-3-53/119_N H | |
| 16_SMA-50-3-56/199_N E | |
| 16_SMA-50-3-65/133_N E | |
| 16_SMA-50-4-165/199_ NE | |
| 16_SMA-50-4-50/133_N E | |
| 16_SMA-50-4-50/133_N P | |
| 16_SMA-50-4-55/199_N E | |
| 16_SMA-50-4-77/133_N E | |
| 16_SMA-50-6-1/12-_NE | |
| 16_SMA-50-7-1/133_NE | |
| 16_SMA-R50-2-149/133 _NH | |
| 16_SMA-R50-3-16/133_ NE | |
| 16_SMA-R50-3-16/133_ NP | |
| 16_SMB-50-1-40/111_N E | |
| 16_SMB-50-1-50/111_N E | |
| 16_SMB-50-2-110/111_ NE | |
| 16_SMB-50-2-110/133_ NH | |
| 16_SMB-50-2-111/111_ NH | |
| 16_SMB-50-2-23/111_N E | |
| 16_SMB-50-2-40/111_N E | |
| 16_SMB-50-2-40/111_N H | |
| 16_SMB-50-2-41/111_N H | |
| 16_SMB-50-2-50/111_N E | |
| 16_SMB-50-2-50/111_N H | |
| 16_SMB-50-2-50/133_N H | |
| 16_SMB-50-2-51/111_N E | |
| 16_SMB-50-2-51/111_N H | |
| 16_SMB-50-2-51/133_N H | |
| 16_SMC-50-1-10/111_N E | |
| 16_SMC-50-1-10/111_N H | |
| 16_SMC-50-1-20/111_N E | |
| 16_SMC-50-2-10/111_N E | |
| 16_SMC-50-2-10/111_N H | |
| 16_SMC-50-2-11/111_N E | |
| 16_SMC-50-2-20/111_N E | |
| 16_SMC-50-2-25/111_N E | |
| 16_SMC-50-2-25/111_N H | |
| 16_TNC-50-2-10/133_N E | |
| 16_TNC-50-2-119/133_ NE | |
| 16_TNC-50-2-7/133_NE | |
| 16_TNC-50-3-112/133_ NE | |
| 16_TNC-50-3-13/133_N E | |
| 16_TNC-50-3-18/133_N E | |
| 16_TNC-50-3-21/133_N E | |
| 16_TNC-50-3-28/133_N E | |
| 16_TNC-50-3-5/133_NE | |
| 16_TNC-50-4-101/12-_ NE | |
| 16_TNC-50-4-22/133_N E | |
| 16_TNC-50-4-83/199_N H | |
| 16_TNC-50-6-12/12-_N E | |
| 16_TNC-50-7-10/133_N E | |
| 16_TNC-50-7-12/133_N E | |
| 16_TNC-50-7-17/133_N E | |
| 16_TNC-50-7-23/199_N H | |
| 16_TNC-50-7-4/133_NE | |
| 16_TNC-75-4-2/133_NE | |
| 16_UHF-0-3-4/023_-E | |
| 16_UHF-0-7-4/022_E | |
| 2 Rectangular Connectors - Housings Receptacle Black | |
| 20-16 SHUR PLUG RECPT - TPBR | |
| 240 (20 x 12) Position zSFP+ Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle | |
| 250 SERIES FASTON REC | |
| 320 (16 x 20) Position SFP+ Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle | |
| 320 (16 x 20) Position zSFP+ Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle | |
| 4 Position Rectangular Plug Connector IDC Gold 20-24 AWG | |
| 4 Position Rectangular Plug Connector IDC Gold 24-26 AWG | |
| 40 (20 x 2) Position zSFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle | |
| 8 Position DIP, DIL - Header Connector Turret Gold | |
| 80 (20 x 4) Position zSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle | |
| CONN D-SUB HOUSING PLUG 15POS | |
| Connector Label, Adhesive For Terminal Blocks | |
| D-Sub Contact Female Socket Gold 24-28 AWG Crimp Stamped | |
| D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped | |
| D-Sub Contact | |
| FF 250 REC 18-14AWG TPPB REREELI | |
| FFKDSA1/H-2 54- 9 | |
| FFKDSA1/V-3 81-13 | |
| FRONT 2 5-V/SA 5/10 | |
| PCB TERMINAL BLOCK NOMINAL CURR | |
| PLUG COMPONENT NOMINAL CURRENT | |
| Plug for Male Contacts Housing D-Sub Connector 15 Position | |
| Plug for Male Contacts Housing D-Sub Connector 25 Position | |
| Plug for Male Contacts Housing D-Sub Connector 37 Position | |
| Plug for Male Contacts Housing D-Sub Connector 50 Position | |
| Plug for Male Contacts Housing D-Sub Connector 9 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 15 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 25 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 37 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 50 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 9 Position | |
| RF CONNECTORS / COAXIAL CONNECTO | |
| Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp | |
| Ring Terminal Connector Circular 16-20 AWG Crimp | |
| SHUR PLUG 20-14 MM2 BRIGHT DIP | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SPT 5/ 5-V-7 5-ZB BK | |
| SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder | |
| STAINLESS STEEL 316L SMA RIGHT A | |
| TERM BLOCK HDR 3POS 3.81MM | |
| TERM BLOCK PLUG 3POS 5MM | |
| TERM BLOCK PLUG 4POS 7.62MM | |
| Terminal Connector Female, Receptacle (Socket) 14-20 AWG Crimp Brass | |
| Terminal Connector Female, Receptacle (Socket) 14-20 AWG Crimp Tin | |
| Terminal Connector Female, Receptacle (Socket) 14-20 AWG Crimp | |
| Terminal Connector Female, Receptacle (Socket) 16-20 AWG Crimp | |
| Terminal Connector Female, Receptacle (Socket) 20-24 AWG Crimp Tin | |
| Terminal Connector Male, Pin (Plug) 14-20 AWG Crimp Brass | |
| Terminal Connector Male, Pin (Plug) 14-20 AWG Crimp Tin | |
| Terminal Connector Male, Pin (Plug) 16-20 AWG Crimp Tin | |
| Terminal Magnetic Connector 16-20 AWG Crimp | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| WTB Tin Terminal Connector 20-24 AWG |
| << Prev | Next >> |