TNC Right Angle Crimp Plug for LMR-400 50 Ohm
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Features:
TNC Connector Plug, Male Pin 50 Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors TNC RA PLG LMR400 B9913/7808A/8214 NIC
RF/COAXIAL, PLUG, R/A 50 OHM CRIMP/SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:Belden 9913, 9914; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122416 | ACX1094-ND | 122416 | 70031751 | 43-122416 | 122416 | 99H4895 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | connector,rf coaxial,tnc rt angle crimp/solder plug,for b9913,LMR400,50 ohm | TNC Connector Plug, Male Pin 50 Ohm Free Hanging (In-Line), Right Angle Solder | RF Connectors / Coaxial Connectors | Rf/coaxial, Plug, R/a 50 Ohm Crimp/solder; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle | Right Angle | Right Angle; Right Angle Plug | |
| Termination | Solder | Crimp/Solder | Crimp | Solder | |||
| Connector Type | TNC | TNC |