Amphenol Corporation RF Coaxial Cable Mount Connector 122246

Description
TNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
Request a Quote Datasheet
Description
TNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 122246 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122246
RF Coaxial Cable Mount Connector 122246
TNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

TNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX2087-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2087-ND
Coaxial Connector (RF) Assemblies ACX2087-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
TNC Connector - 122246 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122246
TNC Connector 122246
TNC Straight Cable Jack 50 Ohm

TNC Straight Cable Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
122246
Connectors 122246
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 122246 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122246
RF Connectors / Coaxial Connectors 122246
RF Connectors / Coaxial Connectors TNC PANEL CRIMP JACK RG174 50 OHM DL

RF Connectors / Coaxial Connectors TNC PANEL CRIMP JACK RG174 50 OHM DL

Buy Now Datasheet
Connector, Tnc, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 99H4782 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Tnc, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
99H4782
Connector, Tnc, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 99H4782
CONNECTOR, TNC, JACK, 50 OHM, PANEL; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174/U, RG188A/U, RG316/U; Frequency Max:11GHz RoHS Compliant: Yes

CONNECTOR, TNC, JACK, 50 OHM, PANEL; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174/U, RG188A/U, RG316/U; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 122246 ACX2087-ND 122246 122246 99H4782
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies TNC Connector RF Connectors / Coaxial Connectors Connector, Tnc, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack
Termination Crimp Crimp
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data