Amphenol RF RF Coaxial Cable Mount Connector 122442RP

Description
TNC Straight Crimp Jack for RG-178 RG-196 50 Ohm 4-Hole Flange Reverse Polarized
Request a Quote Datasheet
Description
TNC Straight Crimp Jack for RG-178 RG-196 50 Ohm 4-Hole Flange Reverse Polarized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 122442RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122442RP
RF Coaxial Cable Mount Connector 122442RP
TNC Straight Crimp Jack for RG-178 RG-196 50 Ohm 4-Hole Flange Reverse Polarized

TNC Straight Crimp Jack for RG-178 RG-196 50 Ohm 4-Hole Flange Reverse Polarized

Supplier's Site
Coaxial Connector (RF) Assemblies - 122442RP-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
122442RP-ND
Coaxial Connector (RF) Assemblies 122442RP-ND
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Crimp

RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 122442RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122442RP
RF Connectors / Coaxial Connectors 122442RP
RF Connectors / Coaxial Connectors TNC Straight Crimp Jack 4H FLNG

RF Connectors / Coaxial Connectors TNC Straight Crimp Jack 4H FLNG

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 122442RP 122442RP-ND 122442RP
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details