TNC Straight Plug Solder Cup 50 Ohm Bulkhead
TNC Plug Panel Mount Solder Cup 75 Ohm
TNC Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
RF Connectors / Coaxial Connectors TNC BULKHEAD PLUG SOLDER CUP NICKEL
RF/COAXIAL TNC BULKHEAD PLUG STR 50 OHM SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122330 | 122330 | ARF2923-ND | 122330 | 99H4809 |
| Product Name | RF Coaxial Bulkhead Connector | TNC Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial Tnc Bulkhead Plug Str 50 Ohm Solder; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Plug | ||
| Termination | Solder Pot | Solder | |||
| Connector Type | TNC | TNC |