TNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead Reverse Polarized
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Crimp
RF Connectors / Coaxial Connectors TNC BLKHD JK RG174/ 316 LMR100 REV POL
RF/COAXIAL, TNC RP BULKHEAD JACK, STRAIGHT, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122192RP | 122192RP | ACX1413-ND | 122192RP | 99H4764 |
| Product Name | RF & Microwave | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Rp Bulkhead Jack, Straight, Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | ||
| Termination | Crimp | Crimp |