SV Microwave offers a complete line of SMP bullet connectors at high frequencies up to DC to 40 GHz. The SMP bullet connector was developed to meet the need for a smaller high frequency compact design that incorporated ease of use and functionality.
The SMP bullet connector is the heart of this unique design. The bullet is designed to allow the joining of two RF Modules by captivating the bullet between the two shrouds. This mounting method allows for higher density of connectors and by design the SMP bullet connector allows for misalignment to compensate for tolerance stack up. With significant withdrawal forces on the full detent shroud the SMP connector has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. Today's industry requires both innovation and flexibility, and the SMP bullet connector meets that challenge.
The SMP bullet connector is designed to conform to DSCC 94007, 94008 and MIL-STD-348, and therefore is intermatable to other industry connectors such us the GPO®.
SMP Female Connector, R/A for .047 Cable
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMP Female Connector, R/A for .047 Cable / Individual with Bulk Piece Parts - Tray (Pack Fill Qty: 100) - (Bulk Piece Parts: 1x cable Insulator (p/n: 244-12-010), 1x Cap (p/n: 077-12-003))
RF Connectors / Coaxial Connectors SMP F Conn, R/A for .047 Cable
| SV Microwave, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1222-4012 | 1222-4012 | 1222-4012-ND | 43AC7653 | 1222-4012 |
| Product Name | SMP Connector | Coaxial Connector (RF) Assemblies | Smp Female Connector, R/a For .047 Cable / Individual With Bulk Piece Parts - Tray (Pack Fill Qty Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | |
| Connector Type | SMP | SMP |