Amphenol Corporation Coaxial Connector (RF) Assemblies 122408

Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1079-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1079-ND
Coaxial Connector (RF) Assemblies ACX1079-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
122408
RF & Microwave 122408
RF Component

RF Component

Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 122408 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
122408
Connectors RF - Miniature (BNC,TNC,SC) 122408
TNC CRP PLUG 8X LMX 240 CABLE

TNC CRP PLUG 8X LMX 240 CABLE

Buy Now
RF Coaxial Cable Mount Connector - 122408 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122408
RF Coaxial Cable Mount Connector 122408
TNC Straight Crimp Plug for RG-8X LMR-240 50 Ohm

TNC Straight Crimp Plug for RG-8X LMR-240 50 Ohm

Supplier's Site Datasheet
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4883 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4883
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4883
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,tnc straight crimpplug,for rg8x,LMR240 cable,50 ohm - 70031744 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc straight crimpplug,for rg8x,LMR240 cable,50 ohm
70031744
connector,rf coaxial,tnc straight crimpplug,for rg8x,LMR240 cable,50 ohm 70031744
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 122408 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122408
RF Connectors / Coaxial Connectors 122408
RF Connectors / Coaxial Connectors TNC ST PLUG RG8X/ LMR240

RF Connectors / Coaxial Connectors TNC ST PLUG RG8X/ LMR240

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number ACX1079-ND 122408 122408 122408 99H4883 70031744 122408
Product Name Coaxial Connector (RF) Assemblies RF & Microwave Connectors RF - Miniature (BNC,TNC,SC) RF Coaxial Cable Mount Connector Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf connector,rf coaxial,tnc straight crimpplug,for rg8x,LMR240 cable,50 ohm RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Mounting Free Hanging (In-Line) Bulkhead
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight Straight
Unlock Full Specs
to access all available technical data