Amphenol RF TNC Connector 122351

Description
TNC PLG-PLG ADAPTER-75~
Request a Quote Datasheet
Description
TNC PLG-PLG ADAPTER-75~
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TNC Connector
122351
TNC Connector 122351
TNC PLG-PLG ADAPTER-75~

TNC PLG-PLG ADAPTER-75~

Buy Now
Coaxial Connector (RF) Adapters - ACX2210-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2210-ND
Coaxial Connector (RF) Adapters ACX2210-ND
Adapter Coaxial Connector TNC Plug, Male Pin To TNC Plug, Male Pin 75Ohm

Adapter Coaxial Connector TNC Plug, Male Pin To TNC Plug, Male Pin 75Ohm

Buy Now Datasheet
Tnc Plug To Tnc Plug Adapter 75 Ohm Straight / Individual Bag Amphenol Rf - 99H4831 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Plug To Tnc Plug Adapter 75 Ohm Straight / Individual Bag Amphenol Rf
99H4831
Tnc Plug To Tnc Plug Adapter 75 Ohm Straight / Individual Bag Amphenol Rf 99H4831
TNC Plug to TNC Plug Adapter 75 Ohm Straight / Individual Bag

TNC Plug to TNC Plug Adapter 75 Ohm Straight / Individual Bag

Supplier's Site
RF Adapters - In Series - 122351 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
122351
RF Adapters - In Series 122351
RF Adapters - In Series TNC PLG-PLG ADAPTER-75

RF Adapters - In Series TNC PLG-PLG ADAPTER-75

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 122351 ACX2210-ND 99H4831 122351
Product Name TNC Connector Coaxial Connector (RF) Adapters Tnc Plug To Tnc Plug Adapter 75 Ohm Straight / Individual Bag Amphenol Rf RF Adapters - In Series
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1615400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1053137-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers