DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
130
140
150
160
170
180
184
185
186
187
188
189
190
191
192
193
194
195
196
200
210
220
230
240
250
300
350
400
450
500
550
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.375"" (9.53mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated" | |
| "1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)" | |
| "1 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)" | |
| "1 Position Housing Connector Female, Receptacle Brown 0.250"" (6.35mm)" | |
| "1 Position Housing Connector Female, Receptacle Green 0.250"" (6.35mm)" | |
| "1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "1 Position Housing Connector Female, Receptacle Red 0.250"" (6.35mm)" | |
| "1 Position Housing Connector Female, Receptacle Yellow 0.250"" (6.35mm)" | |
| "10 Position Turret Board 0.218"" (5.54mm) Turret, Single End, Single Turret, Hollow" | |
| "11 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "12 Position Turret Board 0.218"" (5.54mm) Turret, Single End, Single Turret, Hollow" | |
| "13 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "14 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "15 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "16 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "17 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "18 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "19 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "19 Position Turret Board 0.218"" (5.54mm) Turret, Single End, Single Turret, Hollow" | |
| "2 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws" | |
| "2 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.433"" (11.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.437"" (11.10mm) Barrier Block Connector, Screws" | |
| "2 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "2 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "20 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "24 Position Turret Board 0.218"" (5.54mm) Turret, Single End, Single Turret, Hollow" | |
| "26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "26 Position Turret Board 0.218"" (5.54mm) Turret, Single End, Single Turret, Hollow" | |
| "3 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws" | |
| "3 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "3 Circuit 0.437"" (11.10mm) Barrier Block Connector, Screws (Not Included)" | |
| "3 Circuit 0.437"" (11.10mm) Barrier Block Connector, Screws" | |
| "3 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "3 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "30 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "33 Position Turret Board 0.218"" (5.54mm) Turret, Single End, Single Turret, Hollow" | |
| "38 Position Turret Board 0.218"" (5.54mm) Turret, Single End, Single Turret, Hollow" | |
| "4 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws" | |
| "4 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.437"" (11.10mm) Barrier Block Connector, Screws" | |
| "4 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "5 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws" | |
| "5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Circuit 0.433"" (11.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Circuit 0.437"" (11.10mm) Barrier Block Connector, Screws" | |
| "5 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "5 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "5 Position Turret Board 0.218"" (5.54mm) Turret, Single End, Single Turret, Hollow" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "52 Position Turret Board 0.218"" (5.54mm) Turret, Single End, Single Turret, Hollow" | |
| "6 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws" | |
| "6 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Circuit 0.437"" (11.10mm) Barrier Block Connector, Screws" | |
| "6 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "6 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "6 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.138"" (3.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)" | |
| "66 Position Turret Board 0.218"" (5.54mm) Turret, Single End, Single Turret, Hollow" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "7 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "7 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws" | |
| "7 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "7 Circuit 0.437"" (11.10mm) Barrier Block Connector, Screws" | |
| "7 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "7 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "7 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Circuit 0.437"" (11.10mm) Barrier Block Connector, Screws" | |
| "8 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "8 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "9 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "9 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws" | |
| "9 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "9 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "9 Circuit 0.472"" (12.00mm) Eurostyle Terminal Strip Connector, Screws" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "9 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "9 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "CONN BARRIER STRIP 2CIRC 0.437""" | |
| "CONN BARRIER STRIP 6CIRC 0.437""" | |
| "CONN BARRIER STRIP 8CIRC 0.374""" | |
| "Connector Header Surface Mount 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 12 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 16 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 2 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 20 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 22 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 24 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 26 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 30 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 40 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 44 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 50 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 44 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)" | |
| 1 Position Header Spacer Connector Gold Surface Mount | |
| 10 Position Spring Compression Contact, Non-Gendered Connector Surface Mount | |
| 24 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 2P,SCREWLESS CLIP PLUG,5.0MM | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 14-22 AWG | |
| 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle | |
| 4 Position Circular Connector Insert, Female Sockets Solder | |
| 4 Position Circular Connector Insert, Male Pins Solder | |
| 4 Position Circular Connector Plug, Male Pins Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4P TERMI-BLOK VERT PLUG,BLACK | |
| 4P,STACKABLE,55 DEG,3.5MM | |
| 5 Position Circular Connector Insert, Female Sockets Solder | |
| 5 Position Circular Connector Insert, Male Pins Solder | |
| 5 Position Circular Connector Plug, Male Pins Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5MM PLUG,90/180,4 POS,GREEN,SN | |
| 5MM PLUG,90/180,6 POS,GREEN,SN | |
| 5P,SCREWLESS CLIP PLUG,5.0MM | |
| 5P,STACKABLE,55 DEG,3.5MM | |
| 6 Position Card Connector 2FF Mini SIM Surface Mount, Right Angle | |
| 7P,STACKABLE,55 DEG,3.5MM | |
| 7P,STRAIGHT,SIDE ENTRY,3.5MM | |
| 8 Position Circular Connector Insert, Female Sockets Solder | |
| 8 Position Circular Connector Insert, Male Pins Solder | |
| 8 Position Circular Connector Plug, Male Pins Solder | |
| 8 Position Spring Compression Contact, Male Connector Surface Mount | |
| 8 Position Spring Compression Contact, Non-Gendered Connector Surface Mount | |
| 8 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| 8PCV-03=8PCV ASS M4 THD, NO SCRE | |
| 8WWV-03-008=#8 TRIBARRIER TERM | |
| 9P,STACKABLE,55 DEG,3.5MM | |
| 9P,STRAIGHT,SIDE ENTRY,3.5MM | |
| A2T 2.5 OR | |
| A2T 2.5 VL BL | |
| A2T 2.5 VL OR | |
| A3C 1.5 BL | |
| A4C 1.5 OR | |
| Adapter Fiber Optic Connector SC Receptacle To FC Receptacle Panel Mount, Flange (2 Hole) | |
| B2CF 3.50/04/180F SN BK BX LRP | |
| B2CF 3.50/30/180F SN BK BX LRP | |
| BHZ 5.00/04/90LH BK/BK SO | |
| Black Connector Backshell, Cable Clamp 1 3/8-18 UNEF 23 | |
| Black Connector Backshell, Cable Clamp 15/16-20 UNEF 17 | |
| Black Connector Backshell, Cable Clamp 3/4-20 UNEF 11 | |
| Black Connector Backshell, Cable Clamp 3/4-20 UNEF 13 | |
| Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11 | |
| BLF 5.08HC/04/180F SN BK BX PRT | |
| Blue Terminals - Knife Connectors 14-16 AWG Insulated | |
| CAN SUB-D SK TERM | |
| CAN SUB-D SK35 TERM PS | |
| CAN SUB-D SK35 TERM | |
| Circular Connector Standard 5/5 Female Sockets/Male Pins Panel Mount | |
| Circular Connector Standard 8/8 Female Sockets/Male Pins Panel Mount | |
| Coaxial Switch - 1.35mm Plug Dia Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| CONN RCPT USB2.0 MICRO AB SMD RA | |
| Connector Cap (Cover) For CHAMP D-Sub Connectors | |
| Connector Cap (Cover) For RJ45 Plugs, Circular Threaded Coupling | |
| Connector Cap (Cover) For RJ45 Receptacles, Circular Threaded Coupling | |
| Connector Heat Shrink Sleeve 11 Black | |
| Connector Heat Shrink Sleeve 8 Black | |
| Connector Strain Relief For CHAMP D-Sub Connectors | |
| Connector Strain Relief For CHAMP D-Sub Shielded Panel Mount Connectors | |
| Contact Spring Surface Mount | |
| Coupler Fiber Optic Connector FC Receptacle To FC Receptacle Panel Mount, Bulkhead | |
| Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In | |
| IE-CL240W-PP-BASE | |
| Interconnect Misc | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e | |
| M17 CABLE CONNECTOR | |
| M17 COUPLER CONNECTOR | |
| M17 DEVICE CONNECTOR FRONT MOUNT | |
| Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Cat5e Unshielded | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Unshielded | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC | |
| Position Circular Connector Insert Shell Panel Mount | |
| Position Connector | |
| Position Terminal Block | |
| Position ZQSFP+ Cage Connector Press-Fit Through Hole, Right Angle | |
| Position ZQSFP+ Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| Power Barrel Connector Jack Surface Mount, Right Angle | |
| Red Terminals - Knife Connectors 16-22 AWG Insulated | |
| Ring Terminal Connector 4 Stud Circular 16-18 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 20 AWG Crimp | |
| Ring Terminal Connector Circular 16-20 AWG Crimp | |
| SAI-Y-3/3 M8-M8 U | |
| SAIB-M16-12/9 | |
| SAIS-M16-12/9 | |
| TERM BLOCK PLUG 16POS 3.50MM | |
| TERM BLOCK PLUG 18POS 3.50MM | |
| TERM BLOCK PLUG 4POS 5.08MM | |
| TERM BLOCK PLUG 4POS 7.62MM | |
| TERM BLOCK PLUG 8POS 7.62MM | |
| Terminal Block Connector 2 Position Feed Through Blue 14-26 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 14-26 AWG | |
| Terminal Block Connector 4 Position Feed Through Beige 12-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Blue 14-26 AWG | |
| Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-28 AWG | |
| Terminal Busbar Clip Connector Solder | |
| Terminal Connector Female, Receptacle (Socket), Right Angle 16-20 AWG Crimp Tin | |
| USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| ZQSFP+ CONNECTOR ASSEMBLY |
| << Prev | Next >> |