TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
TNC Straight Solder Jack for .085 Semi-Rigid 50 Ohm 4-Hole Flange
TNC Straight Cable Jack 50 Ohm 4-Hole Fl
TNC Straight Solder Jack 0.085-inch Conformable 0.086-inch Conformable RG-405 4-Hole Flange 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors TNC PANEL JACK .085 SEMI RIGID
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ARF2929-ND | 122389 | 122389 | 89K6785 | 122389 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | TNC Connector | Tnc Straight Solder Jack 0.085-Inch Conformable 0.086-Inch Conformable Rg-405 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | ||||
| Mounting | Panel Mount | Flange Mount, 4-Hole | |||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight |