TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
TNC Right Angle Clamp Plug for RG-58 LMR-195 50 Ohm
RF/COAXIAL, TNC PLUG, R/A, 50 OHM, CLAMP; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC R/A CLAMP PLUG RG58 LMR195 NICKEL
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1847-ND | 122286 | 81H5364 | 122286 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Clamp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | TNC | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle |
| Mounting | Free Hanging (In-Line), Right Angle | |||
| Gender | Male / Plug | Male / Plug | Male / Plug |