TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2232357-4

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 25.55 MM  [1.005 INCH ] Connector Length : 25.3 MM  [.996 INCH ] Connector Width : 22.9 MM  [.901 INCH ] Row-to-Row Spacing : 8.1 MM  [.318 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : PBT GF30 Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Hot Wire Ignition - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 25.55 MM  [1.005 INCH ] Connector Length : 25.3 MM  [.996 INCH ] Connector Width : 22.9 MM  [.901 INCH ] Row-to-Row Spacing : 8.1 MM  [.318 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : PBT GF30 Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Hot Wire Ignition - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2232357-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2232357-4
Rectangular Wire & Cable Connectors & Housings 1-2232357-4
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 25.55 MM  [1.005 INCH ] Connector Length : 25.3 MM  [.996 INCH ] Connector Width : 22.9 MM  [.901 INCH ] Row-to-Row Spacing : 8.1 MM  [.318 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : PBT GF30 Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Hot Wire Ignition - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 3

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 25.55 MM  [1.005 INCH ]
  • Connector Length : 25.3 MM  [.996 INCH ]
  • Connector Width : 22.9 MM  [.901 INCH ]
  • Row-to-Row Spacing : 8.1 MM  [.318 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 6 MM  [.236 INCH ]
  • Housing Material : PBT GF30

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : VDE, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Hot Wire Ignition - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-1-2232357-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2232357-4-ND
Rectangular Connector Housings 17-1-2232357-4-ND
PTL 3X4 PLUG HSG HOT WIRE KEY A

PTL 3X4 PLUG HSG HOT WIRE KEY A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2232357-4 17-1-2232357-4-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103946-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103946-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers