Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket (2) 50Ohm
RF Adapters - Tee TNC JACK JACK JACK TEE ADAPTER 50 OHM
TEE ADAPTER, 1 X TNC JACK-2 X TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX2211-ND | 122354 | 122354 | 99H4834 |
| Product Name | Coaxial Connector (RF) Adapters | TNC Connector | RF Adapters - Tee | Tee Adapter, 1 X Tnc Jack-2 X Tnc Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | TNC | TNC | TNC |