TNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
TNC Straight Crimp Jack for RG-59 75 Ohm Bulkhead
RF/COAXIAL, TNC BULKHEAD JACK STR 75 OHM CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Frequency Max:1GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC BULKHEAD CRMP JACK RG59 75 OHM TF
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 122163 | 122163-ND | 122163 | 99H4754 | 122163 |
| Product Name | Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf/coaxial, Tnc Bulkhead Jack Str 75 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | TNC | |||
| Mounting | Panel Mount | Bulkhead - Rear Mount | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight |