TE Connectivity PCB Headers 1-2232829-5

Description
TE Connectivity 1-2232829-5 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 1-2232829-5 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2722662 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2722662
PCB Headers 2722662
TE Connectivity 1-2232829-5 PCB Header

TE Connectivity 1-2232829-5 PCB Header

Supplier's Site
Headers, Male Pins - 17-1-2232829-5CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2232829-5CT-ND
Headers, Male Pins 17-1-2232829-5CT-ND
SGI2.0 HEADER ASSEMBLY SMT 5P,KE

SGI2.0 HEADER ASSEMBLY SMT 5P,KE

Buy Now Datasheet
Headers, Male Pins - 17-1-2232829-5TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2232829-5TR-ND
Headers, Male Pins 17-1-2232829-5TR-ND
Connector Header position

Connector Header position

Buy Now Datasheet
Headers, Male Pins - 17-1-2232829-5DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2232829-5DKR-ND
Headers, Male Pins 17-1-2232829-5DKR-ND
SGI2.0 HEADER ASSEMBLY SMT 5P,KE

SGI2.0 HEADER ASSEMBLY SMT 5P,KE

Buy Now Datasheet
Conn, Header, 5Pos, 1Row, 2Mm, Smt; Connector Systems Amp - Te Connectivity - 33AK4017 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 5Pos, 1Row, 2Mm, Smt; Connector Systems Amp - Te Connectivity
33AK4017
Conn, Header, 5Pos, 1Row, 2Mm, Smt; Connector Systems Amp - Te Connectivity 33AK4017
CONN, HEADER, 5POS, 1ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Straight; Product Range:SGI2.0 Series RoHS Compliant: Yes

CONN, HEADER, 5POS, 1ROW, 2MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Straight; Product Range:SGI2.0 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2722662 17-1-2232829-5CT-ND 33AK4017
Product Name PCB Headers Headers, Male Pins Conn, Header, 5Pos, 1Row, 2Mm, Smt; Connector Systems Amp - Te Connectivity
Geometry Straight
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Turret Connectors - 36-1574-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
PwrBlade+ ® - 10106124-4006003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
View Details
3 suppliers