Amphenol Corporation Connectors RF - Miniature (BNC,TNC,SC) 122430

Description
TNC RA CRMP PLG,50u FOR RG55, RG142,RG223
Request a Quote Datasheet
Description
TNC RA CRMP PLG,50u FOR RG55, RG142,RG223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Miniature (BNC,TNC,SC) - 122430 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
122430
Connectors RF - Miniature (BNC,TNC,SC) 122430
TNC RA CRMP PLG,50u FOR RG55, RG142,RG223

TNC RA CRMP PLG,50u FOR RG55, RG142,RG223

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122430
RF & Microwave 122430
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
TNC Connector
122430
TNC Connector 122430
TNC M RA RG142 RG223 50OHM

TNC M RA RG142 RG223 50OHM

Buy Now
Coaxial Connectors - 2530080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530080
Coaxial Connectors 2530080
RF Connector TNC Right Angle Crimp Plug

RF Connector TNC Right Angle Crimp Plug

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1092-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1092-ND
Coaxial Connector (RF) Assemblies ACX1092-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 122430 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122430
RF Coaxial Cable Mount Connector 122430
TNC Right Angle Crimp Plug for RG-55 RG-142 RG-223 50 Ohm

TNC Right Angle Crimp Plug for RG-55 RG-142 RG-223 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 122430 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122430
RF Connectors / Coaxial Connectors 122430
RF Connectors / Coaxial Connectors TNC R/A PLUG RG55 223 142 400

RF Connectors / Coaxial Connectors TNC R/A PLUG RG55 223 142 400

Buy Now Datasheet
Fort Worth, TX, USA
connector,rf coaxial,tnc rt angle crimp/solder plug,for rg142,223,400,50 ohm
70031749
connector,rf coaxial,tnc rt angle crimp/solder plug,for rg142,223,400,50 ohm 70031749
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4912 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4912
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4912
RF/COAXIAL, TNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142A, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142A, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Tnc Right Angle Crimp Plug For Rg-55, Rg-142, Rg-223, 50 Ohm Rohs Compliant Amphenol Rf - 82AC1014 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Right Angle Crimp Plug For Rg-55, Rg-142, Rg-223, 50 Ohm Rohs Compliant Amphenol Rf
82AC1014
Tnc Right Angle Crimp Plug For Rg-55, Rg-142, Rg-223, 50 Ohm Rohs Compliant Amphenol Rf 82AC1014
TNC RIGHT ANGLE CRIMP PLUG FOR RG-55, RG-142, RG-223, 50 OHM ROHS COMPLIANT: YES

TNC RIGHT ANGLE CRIMP PLUG FOR RG-55, RG-142, RG-223, 50 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 122430 122430 2530080 ACX1092-ND 122430 122430 70031749 99H4912 82AC1014
Product Name Connectors RF - Miniature (BNC,TNC,SC) RF & Microwave Coaxial Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors connector,rf coaxial,tnc rt angle crimp/solder plug,for rg142,223,400,50 ohm Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf Tnc Right Angle Crimp Plug For Rg-55, Rg-142, Rg-223, 50 Ohm Rohs Compliant Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Connector Type TNC TNC
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data