Amphenol Corporation RF & Microwave 122394

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
122394
RF & Microwave 122394
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
122394
Connectors 122394
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 122394 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122394
RF Coaxial Cable Mount Connector 122394
TNC Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm

TNC Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1077-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1077-ND
Coaxial Connector (RF) Assemblies ACX1077-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
connector,rf coaxial,tnc straight crimpplug,for rg8,213 cable,50 ohm - 70031742 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc straight crimpplug,for rg8,213 cable,50 ohm
70031742
connector,rf coaxial,tnc straight crimpplug,for rg8,213 cable,50 ohm 70031742
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 122394 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122394
RF Connectors / Coaxial Connectors 122394
RF Connectors / Coaxial Connectors TNC STRAIGHT PLUG RG8 NICKEL

RF Connectors / Coaxial Connectors TNC STRAIGHT PLUG RG8 NICKEL

Buy Now Datasheet
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4867 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4867
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4867
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG213, RG393; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG213, RG393; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 122394 122394 ACX1077-ND 70031742 122394 99H4867
Product Name RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies connector,rf coaxial,tnc straight crimpplug,for rg8,213 cable,50 ohm RF Connectors / Coaxial Connectors Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Termination Crimp Crimp Crimp
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data