DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
30
40
50
60
70
80
84
85
86
87
88
89
90
91
92
93
94
95
96
100
110
120
130
140
150
200
250
300
350
400
450
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position Hinged Backshell Connector 180° Shielded | |
| 25 Position Hinged Backshell Connector 45°, 180° Shielded | |
| 25 Position Hinged Backshell Connector Black 180° Unshielded | |
| 25 Position Hinged Backshell Connector Black 45°, 180° Unshielded | |
| 25 Position One Piece Backshell Connector 180° Shielded | |
| 25 Position One Piece Backshell Connector 90° Shielded | |
| 25 Position One Piece Backshell Connector Black 180° Unshielded | |
| 25 Position One Piece Backshell Connector Black 180° | |
| 25 Position One Piece Backshell Connector Gray 180° | |
| 25 Position One Piece Backshell Connector Gray 90° | |
| 25 Position Two Piece Backshell Connector 180° Shielded | |
| 25 Position Two Piece Backshell Connector 180° Unshielded | |
| 25 Position Two Piece Backshell Connector 180° | |
| 25 Position Two Piece Backshell Connector 45°, 180° Shielded | |
| 25 Position Two Piece Backshell Connector 45° | |
| 25 Position Two Piece Backshell Connector Black 180° | |
| 25 Position Two Piece Backshell Connector Black 45°, 180° Unshielded | |
| 25 Position Two Piece Backshell Connector Gray 45° Shielded | |
| 25 Position Two Piece Backshell Connector Gray 45° Unshielded | |
| 25 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 25 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position Hinged Backshell Connector 180° Shielded | |
| 37 Position Hinged Backshell Connector Black 180° Unshielded | |
| 37 Position Hinged Backshell Connector Black 45° | |
| 37 Position Hinged Backshell Connector Silver 32°, 180° Shielded | |
| 37 Position One Piece Backshell Connector 180° Shielded | |
| 37 Position One Piece Backshell Connector 90° Shielded | |
| 37 Position One Piece Backshell Connector Black 180° | |
| 37 Position One Piece Backshell Connector Gray 180° | |
| 37 Position One Piece Backshell Connector Gray 90° | |
| 37 Position Two Piece Backshell Connector 180° Shielded | |
| 37 Position Two Piece Backshell Connector 180° Unshielded | |
| 37 Position Two Piece Backshell Connector 180° | |
| 37 Position Two Piece Backshell Connector 45°, 180° Shielded | |
| 37 Position Two Piece Backshell Connector 45° | |
| 37 Position Two Piece Backshell Connector Black 180° | |
| 37 Position Two Piece Backshell Connector Black 45°, 180° Unshielded | |
| 37 Position Two Piece Backshell Connector Gray 45° Shielded | |
| 37 Position Two Piece Backshell Connector Gray 45° Unshielded | |
| 37 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 37 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 50 Position Hinged Backshell Connector Black 180° Unshielded | |
| 50 Position One Piece Backshell Connector 180° Shielded | |
| 50 Position One Piece Backshell Connector 90° Shielded | |
| 50 Position One Piece Backshell Connector Black 180° Unshielded | |
| 50 Position One Piece Backshell Connector Gray 180° | |
| 50 Position One Piece Backshell Connector Gray 90° | |
| 50 Position Two Piece Backshell Connector 180° Shielded | |
| 50 Position Two Piece Backshell Connector 45°, 180° Shielded | |
| 50 Position Two Piece Backshell Connector Black 180° | |
| 50 Position Two Piece Backshell Connector Black 45°, 180° Unshielded | |
| 50 Position Two Piece Backshell Connector Gray 45° Shielded | |
| 50 Position Two Piece Backshell Connector Gray 45° Unshielded | |
| 50 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 50 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| Adapter Connector To | |
| CONN D-SUB 15POS | |
| CONN D-SUB HOUSING PLUG 25POS | |
| CONN D-SUB PLUG 15POS SOLDER CUP | |
| CONN D-SUB PLUG 25POS SOLDER CUP | |
| CONN D-SUB PLUG 37POS SOLDER CUP | |
| CONN D-SUB PLUG 37POS VERT SLDR | |
| CONN D-SUB RCPT 15POS R/A SOLDER | |
| CONN D-SUB RCPT 15POS SOLDER CUP | |
| CONN D-SUB RCPT 25POS CRIMP | |
| CONN D-SUB RCPT 25POS SOLDER CUP | |
| CONN D-SUB RCPT 37POS R/A SOLDER | |
| CONN D-SUB RCPT 9POS R/A SOLDER | |
| Connector Cap (Cover), Dust For D-Sub Connectors, Female | |
| Connector Cap (Cover), Dust For D-Sub Connectors, Male | |
| Connector For | |
| Contact Spring Surface Mount | |
| D-SUB 25PIN FEMALE TO MALE GENDE | |
| D-SUB 25PIN METAL HOOD, TOP ENTR | |
| D-SUB 25PIN METALLIZED HOOD, TOP | |
| D-SUB 25PIN PLASTIC HOOD, TOP EN | |
| D-SUB 2W2C FEMALE ANGLED, 30AMPS | |
| D-SUB 37PIN FEMALE SOLDER CUP TU | |
| D-SUB 37PIN METALLIZED HOOD, TOP | |
| D-SUB 37PIN PLASTIC HOOD, TOP EN | |
| D-SUB 50PIN METALLIZED HOOD, TOP | |
| D-Sub Contact Coax Pin, Socket Center Gold RG-174, 188A, 316 Crimp Machined | |
| D-Sub Contact Female Socket Gold 10-12 AWG Crimp Machined | |
| D-Sub Contact Female Socket Gold 12-14 AWG Crimp Machined | |
| D-Sub Contact Female Socket Gold 12-14 AWG Solder Cup Machined | |
| D-Sub Contact Female Socket Gold 16-20 AWG Crimp Machined | |
| D-Sub Contact Female Socket Gold 16-20 AWG Solder Cup Machined | |
| D-Sub Contact Female Socket Gold 20 AWG Solder Machined | |
| D-Sub Contact Female Socket Gold 20-24 AWG Crimp Machined | |
| D-Sub Contact Female Socket Gold 26-28 AWG Crimp Machined | |
| D-Sub Contact Female Socket Gold 8-10 AWG Crimp Machined | |
| D-Sub Contact Female Socket Gold 8-10 AWG Solder Cup Machined | |
| D-Sub Contact Female Socket Gold Coaxial Cable Crimp and Solder Machined | |
| D-Sub Contact Female Socket Gold Coaxial Cable Crimp Machined | |
| D-Sub Contact Female Socket Gold Solder Cup Machined | |
| D-Sub Contact Female Socket Hose/Tubing Machined | |
| D-Sub Contact | |
| D-SUB HIGH POWER CONTACT FEMALE | |
| D-SUB M 2W2C FEMALE STRAIGHT PCT | |
| D-SUB M 2W2C STR MA 20A UNC NM30 | |
| D-SUB_CCH_S3_PP_PL | |
| D-SUB_CCH_S3_PP_PL_F C | |
| D-SUB_CCH_S3_PP_PL_P LA | |
| D-SUB_CCH_S3_PP_PL_P LA_FC | |
| Housing Connector Position | |
| Plug for Male Contacts Housing D-Sub Connector 15 Position | |
| Plug for Male Contacts Housing D-Sub Connector 25 Position | |
| Plug for Male Contacts Housing D-Sub Connector 37 Position | |
| Plug for Male Contacts Housing D-Sub Connector 50 Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 2 (Coax or Power) Position | |
| Position Connector | |
| Receptacle for Female Contacts Housing D-Sub Connector 15 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 25 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 37 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 50 Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 2 (Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position |
| << Prev | Next >> |