Weidmuller
Headers, Plugs and Sockets
1228170000
Description
Position Terminal Block
Request a Quote
Email Supplier
Datasheet
Description
Position Terminal Block
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1228170000-ND |
|
Product Name
|
Headers, Plugs and Sockets |
|
Geometry
|
Straight; 180°
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
16 to 24 AWG
View Details
2 suppliers