TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
TNC Straight Jack Round Post 50 Ohm 4-Hole Flange
TNC Jack Panel Mount Post Contact 50 Ohm
RF Connectors / Coaxial Connectors TNC PANEL RECPT EXT. REAR 7.92X3.17
TNC Straight Receptacle Jack Round Post 4-Hole Flange 50 Ohm / Individual Bag
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF2928-ND | 122385 | 122385 | 122385 | 58K5250 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | TNC Connector | RF Connectors / Coaxial Connectors | Tnc Straight Receptacle Jack Round Post 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf |
| Connector Type | TNC | ||||
| Mounting | Panel Mount | Flange Mount, 4-Hole | |||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight |